The MMBTA70 is a PNP small signal transistor manufactured by Samsung. This transistor is commonly used for amplification and switching purposes in a variety of electronic circuits. Its compact size and reliable performance make it a popular choice for many applications.
Applications
- General-purpose amplification
- Switching circuits
- Driver stages
- Load switches
- Portable devices
Features
- PNP Bipolar Transistor
- Low Saturation Voltage
- High Current Gain (hFE)
- Small SOT-23 Package
- Collector-Emitter Voltage (VCEO): -40V
- Collector Current (IC): -0.5A
Benefits
- Provides good amplification characteristics for analog signals.
- Efficient switching performance with low saturation voltage.
- High current gain allows for driving larger loads.
- Compact SOT-23 package saves board space.
- Cost-effective solution for various circuit designs.
Technical Specifications
The MMBTA70 has a collector-emitter voltage (VCEO) of -40V and a continuous collector current (IC) of -0.5A. The typical DC current gain (hFE) is specified in the datasheet and varies with collector current. The saturation voltage (VCE(sat)) is typically low, ensuring efficient switching. The transition frequency (fT) is also specified in the datasheet and indicates the transistor's high-frequency performance. The operating and storage temperature range are typically -55°C to +150°C. Detailed electrical characteristics, including input capacitance and output capacitance, can be found in the official Samsung datasheet. The SOT-23 package allows for automated assembly and reflow soldering.
Proper biasing techniques are essential for optimal performance in amplification circuits. The MMBTA70 offers a versatile and reliable solution for amplification and switching requirements.