EN
  • EN
  • DE
  • IT

S2MPS11B01-6030

Part No S2MPS11B01-6030
Manufacturer Samsung
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1450+Rohs
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 756301-S2MPS11B01-6030
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2MPS11B01-6030 CAD Model

Description

The S2MPS11B01-6030 is a Power Management Integrated Circuit (PMIC) manufactured by Samsung. It's designed to efficiently manage power distribution and regulation within electronic devices, contributing to optimal performance and extended battery life.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Other Battery-Powered Devices

Features

  • Integrated Power Management: Combines multiple power regulation functions into a single chip.
  • High Efficiency: Designed for minimal power loss during voltage conversion.
  • Multiple Output Channels: Provides different voltage rails required by various components.
  • Overvoltage Protection: Protects the device from damage due to excessive voltage.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown: Shuts down the device in case of overheating.
  • I2C Interface: Allows for programmable control and monitoring of power management functions.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer run times.
  • Reduced Component Count: Integration simplifies the design and reduces the number of discrete components required.
  • Improved Reliability: Protection features safeguard the device from potential damage.
  • Smaller Form Factor: Integration enables a more compact design, especially in portable devices.
  • Optimized Power Delivery: Multiple output channels ensure that each component receives the correct voltage and current.

Additional Details

The S2MPS11B01-6030 typically includes various voltage regulators, such as buck converters, boost converters, and LDOs (Low Dropout Regulators). These regulators efficiently convert the battery voltage to the different voltage levels required by the processor, memory, display, and other peripherals. The PMIC often incorporates a battery charger controller to manage the charging process of the battery. The specific technical specifications, such as input voltage range, output voltage levels, switching frequencies, and protection thresholds, can vary depending on the specific implementation and application. Datasheets from Samsung provide detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,985 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess