The Samsung S3C2412XL26BGA is a 16/32-bit RISC microprocessor based on the ARM926EJ core. It's designed for a wide range of embedded applications that require low power consumption and high performance. This processor integrates a comprehensive set of peripherals, making it suitable for use in mobile devices, portable media players, and industrial control systems.
Applications
- Mobile phones
- Portable media players
- Personal Digital Assistants (PDAs)
- GPS navigation devices
- Industrial control systems
- Embedded systems with display requirements
Features
- ARM926EJ core with MMU and Jazelle technology
- 16KB instruction cache and 16KB data cache
- LCD controller with support for STN and TFT displays
- NAND flash controller
- SDRAM controller
- USB 2.0 Host/Device
- Four UART channels
- I2C bus interface
- SPI serial interface
- Four PWM timers
- Real-time clock (RTC)
- 10-bit ADC
- GPIO ports
Benefits
- High performance with low power consumption
- Enhanced memory management with MMU
- Flexible memory interface supports various memory types
- Integrated LCD controller simplifies display integration
- USB 2.0 support for high-speed data transfer
- Comprehensive set of peripherals reduces external component count
- Advanced power management features extend battery life
Additional Details
The S3C2412XL26BGA incorporates an ARM926EJ core, enabling efficient execution of Java applications through Jazelle technology. It supports a wide range of memory interfaces, including SDRAM, NAND flash, and NOR flash. The LCD controller allows for direct connection to various display types. Its USB 2.0 Host/Device functionality provides high-speed data transfer capabilities. The device is typically packaged in a BGA package. Power consumption is minimized through various power-saving modes. Please refer to the Samsung datasheet for detailed electrical characteristics and pinout information.