EN
  • EN
  • DE

S3C2440A-30

Part No S3C2440A-30
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
RoHS State Request Verification
Win Source Part Number 712006-S3C2440A-30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3C2440A-30 CAD Model

Description

The Samsung S3C2440A-30 is a 32-bit RISC microprocessor based on the ARM920T core. It is designed for mobile and embedded applications, offering a combination of high performance and low power consumption. This processor integrates various peripherals and interfaces, making it suitable for a wide range of applications.

Applications

  • Portable Media Players (PMPs): Used in devices for playing audio and video.
  • Personal Digital Assistants (PDAs): Employed in handheld devices for personal information management.
  • GPS Navigation Systems: Utilized in GPS devices for navigation and mapping.
  • Mobile Internet Devices (MIDs): Integrated into devices for accessing the internet.
  • Embedded Systems: Suitable for various embedded applications requiring processing power and low power consumption.

Features

  • ARM920T Core: Based on the ARM920T RISC processor core, providing high performance.
  • 32-bit Architecture: Supports 32-bit data processing for efficient operation.
  • LCD Controller: Integrated LCD controller for displaying graphics.
  • USB Host/Device Controller: Includes USB host and device controllers for connectivity.
  • SD/MMC Host Controller: Supports SD/MMC cards for storage.
  • UARTs: Multiple UARTs for serial communication.
  • Timers/PWMs: Timers and PWM modules for timing and control applications.
  • Interrupt Controller: Manages interrupts for efficient system operation.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.

Benefits

  • High Performance: ARM920T core provides sufficient processing power for demanding applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design.
  • Low Power Operation: Extends battery life in portable devices.
  • Flexible Connectivity: USB and SD/MMC controllers provide versatile connectivity options.
  • LCD Support: Integrated LCD controller simplifies display integration.

Additional Details

The S3C2440A-30 operates at a clock frequency of 400 MHz. It supports various memory interfaces, including SDRAM and NAND flash. The device is commonly available in packages such as LQFP (Low-profile Quad Flat Package). Detailed specifications include parameters such as voltage levels, current consumption, and operating temperature range. Refer to the Samsung datasheet for precise details.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess