EN
  • EN
  • DE

SI-EPF006440WW

Part No SI-EPF006440WW
Manufacturer Samsung
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC AC/DC 27-54V 1.05A / 1.05A 27 ~ 54V Constant Current LED Driver AC DC Converter Topology 1 Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Samsung Semiconductor, Inc.
Package Tray
Product Status Not For New Designs
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 198VAC
Voltage - Input (Max) 264VAC
Voltage - Output 27 ~ 54V
Current - Output (Max) 1.05A
Power (Watts) 50 W
Features OCP, OTP, OVP, SCP
Ratings IP20
Temperature Range - Operating -20°C ~ 50°C
Efficiency 86%
Termination Style Terminal Block
Dimension 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm)
Approval Agency CE, VDE
Mounting Type Chassis Mount
Base Product Number SI-EPF006440
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237344-SI-EPF006440WW
Ultra Librarian 3D Model Ultra Librarian SI-EPF006440WW CAD Model

Description

The SI-EPF006440WW from Samsung Semiconductor, Inc. is an electronic component that is used for power supplies.

  • Part Number: 1237344
  • Category: LED Drivers
  • MSL: 1 (Unlimited)
  • HTSUS: 8504.40.9580
  • Package: Tray
  • Standard Package: 20 units
  • Power: 50 watts
  • Voltage - Output: 27~54V
  • Topology: AC DC converter
  • Number of Outputs: 1
  • Current - Output (Max): 1.05A
  • Voltage - Input (Min): 198VAC
  • Voltage - Input (Max): 264VAC
  • Efficiency: 86 percent
  • Mounting Type: Chassis Mount
  • Operating Temperature: -20°C to 50°C
  • Dimension: 14.17” L x 1.18” W x 0.83” H (360.0mm x 30.0mm x 21.0mm)
  • Approval: CE and VDE
  • Classification: EAR99

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 42-428V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 30.6-37.8V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 54V 5.95A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-12V 5A
Need more? Email Us
Thomas Research Products
LED DVR CC AC/DC 10-54V 1.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 35-71V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 1050MA72-143V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess