EN
  • EN
  • DE

SSP60N06

Part No SSP60N06
Manufacturer Samsung
Catalog Electronic Wholesale
Description N CHANNEL POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Win Source Part Number 1259679-SSP60N06
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP60N06 CAD Model

Description

The SSP60N06 is an N-channel MOSFET manufactured by Samsung. This power MOSFET is designed for high-efficiency switching applications and is particularly well-suited for use in power supplies, motor control, and DC-DC converters. Its low on-resistance ensures minimal power loss and efficient operation.

Applications:

  • Power Supplies: Used as a switching element in SMPS (Switched-Mode Power Supplies).
  • DC-DC Converters: Efficiently converts DC voltage levels in various electronic devices.
  • Motor Control: Ideal for controlling the speed and torque of DC motors.
  • LED Lighting: Used in dimming and controlling LED brightness in lighting systems.
  • Battery Management Systems (BMS): Manages charging and discharging of batteries in portable devices.

Features:

  • N-Channel MOSFET: Operates by applying a positive voltage to the gate.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency applications.
  • Avalanche Rated: Designed to withstand transient voltage spikes, enhancing reliability.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to increased efficiency.
  • Improved Thermal Performance: Minimizes heat generation, enhancing the reliability of the system.
  • Fast Switching: Reduces switching losses and enhances the performance of high-frequency circuits.
  • Robustness: Avalanche rating provides protection against voltage transients.
  • Compact Design: Suitable for use in space-constrained applications.

Specifications:

The SSP60N06 typically features a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 60A. The drain-source on-resistance (RDS(on)) is typically around 0.014 Ohms at a gate-source voltage of 10V. It is commonly available in a TO-220 package, suitable for through-hole mounting, providing efficient heat dissipation.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess