EN
  • EN
  • DE

TCSCF0J225MUAR

Part No TCSCF0J225MUAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215503-TCSCF0J225MUAR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCSCF0J225MUAR CAD Model

Description

The TCSCF0J225MUAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are essential components in modern electronic circuits, providing functions such as decoupling, bypassing, filtering, and energy storage. This particular model, TCSCF0J225MUAR, is defined by its capacitance value, voltage rating, temperature coefficient, and physical size, making it suitable for specific applications where these characteristics are important.

Applications:

  • Decoupling Capacitors in Digital Circuits: Used to minimize voltage fluctuations on power supply lines, providing a stable voltage source for integrated circuits. Commonly placed near microcontrollers, processors, and memory chips.
  • Bypassing Capacitors in Power Supplies: Filters out AC noise and ripple from DC power supply lines, ensuring a clean and stable power supply for sensitive electronic components.
  • Filtering in Audio Circuits: Used in low-pass, high-pass, and band-pass filters to shape the frequency response of audio signals, removing unwanted noise and interference.
  • Timing Circuits: Employed in conjunction with resistors to create RC timing circuits for oscillators, timers, and delay circuits.
  • Smoothing in DC-DC Converters: Reduces output voltage ripple and improves the stability of DC-DC converters, providing a more consistent output voltage.

Features:

  • Capacitance Value: The capacitor has a capacitance of 2.2 µF (microfarads), suitable for applications requiring a moderate amount of charge storage.
  • Small Case Size: Designed for space-constrained applications, allowing for high-density circuit board layouts.
  • High Reliability: Ceramic capacitors are known for their stable performance and long lifespan, even under harsh operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation, resulting in more efficient circuit operation.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving overall product quality.

Benefits:

  • Improved Circuit Stability: Decoupling and bypassing functions minimize noise and voltage fluctuations, leading to more reliable circuit operation.
  • Enhanced Signal Quality: Filtering capabilities remove unwanted frequency components from signals, improving clarity and reducing noise.
  • Reduced Board Space: The compact size of the capacitor allows for more components to be placed on a circuit board, reducing the overall size of the electronic device.
  • Increased Circuit Efficiency: Low ESR reduces power dissipation and heat generation, improving the efficiency of the circuit and extending its lifespan.
  • Long-Term Stability: Ceramic capacitors offer excellent stability over time and temperature, ensuring reliable performance throughout the product's lifespan.

Additional Details:

The TCSCF0J225MUAR typically has a voltage rating of 6.3V. The temperature coefficient is likely X5R or X7R, providing stable capacitance over a broad temperature range (usually -55°C to +85°C or -55°C to +125°C). It is RoHS compliant, indicating it meets environmental regulations by restricting hazardous substances. The terminals are typically nickel-barrier with tin plating for good solderability. Always refer to the official Samsung datasheet for TCSCF0J225MUAR for precise specifications and application guidelines. Exceeding the voltage or temperature limits can affect the capacitor's performance and longevity.

You May Also Be Interested in

Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess