EN
  • EN
  • DE

TCSCS1C336MCAR

Part No TCSCS1C336MCAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215563-TCSCS1C336MCAR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCSCS1C336MCAR CAD Model

Description

The TCSCS1C336MCAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. These capacitors are designed for general electronic applications requiring stable capacitance over a wide range of temperatures and voltages.

Applications:

  • Bypass Capacitors: Used to decouple noise from power supplies in various electronic circuits.
  • Smoothing Capacitors: Employed in power supplies to reduce ripple voltage.
  • Filtering Circuits: Integrated into filters to attenuate unwanted frequencies.
  • Timing Circuits: Utilized in circuits where precise timing is required.
  • General Electronic Devices: Found in a broad array of consumer electronics, industrial equipment, and communication devices.

Features:

  • High Capacitance Stability: Offers stable performance across temperature variations.
  • Compact Size: Allows for high-density mounting on PCBs.
  • Low ESR (Equivalent Series Resistance): Ensures minimal power dissipation.
  • RoHS Compliant: Free from hazardous substances, conforming to environmental regulations.
  • Multilayer Ceramic Construction: Provides robust and reliable performance.

Benefits:

  • Reliable Performance: Ensures consistent and dependable operation in various environments.
  • Space Saving: Facilitates miniaturization of electronic devices.
  • Improved Circuit Efficiency: Reduces energy loss and improves overall system performance.
  • Environmentally Friendly: Meets global environmental standards.
  • Long Lifespan: Designed for extended operational life, reducing maintenance needs.

Additional Details:

This capacitor typically features a capacitance value of 33µF (33 microfarads) and operates at a rated voltage suitable for various applications. It adheres to specific case sizes as defined by industry standards, allowing for easy integration into automated assembly processes. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. The temperature coefficient is designed to maintain capacitance within specified tolerances over the operating temperature range. Samsung's MLCCs are manufactured using advanced processes to ensure high quality and consistency. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Need more? Email Us
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $0.3252
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.1467
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess