EN
  • EN
  • DE

TCSVS0J476MBAR

Part No TCSVS0J476MBAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215586-TCSVS0J476MBAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSVS0J476MBAR CAD Model

Description

The TCSVS0J476MBAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is engineered for diverse electronic applications demanding stable capacitance and consistent performance across various temperatures and voltages.

Applications:

  • Decoupling Capacitors: Reduces noise on power supply lines in electronic circuits.
  • Filtering Circuits: Removes unwanted frequencies from electronic signals.
  • Smoothing Capacitors: Smooths out voltage ripples in power supplies.
  • Timing Circuits: Utilized in timing-sensitive applications.
  • General Electronic Devices: Found in consumer electronics, industrial equipment, and communication devices.

Features:

  • High Capacitance: Provides a capacitance of 47µF (47 microfarads).
  • Stable Performance: Offers consistent capacitance over temperature variations.
  • Compact Size: Enables high-density mounting on PCBs.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation.
  • RoHS Compliant: Free from hazardous substances, adhering to environmental regulations.

Benefits:

  • Reliable Operation: Ensures stable and dependable performance in diverse applications.
  • Space Saving: Facilitates miniaturization of electronic products.
  • Improved Circuit Efficiency: Reduces energy loss and improves overall circuit performance.
  • Environmentally Friendly: Meets global environmental standards.
  • Long Lifespan: Offers extended operational life, reducing maintenance.

Additional Details:

The TCSVS0J476MBAR capacitor is designed using advanced ceramic materials and multilayer technology to achieve high capacitance in a small form factor. The ‘M’ in the part number typically indicates the tolerance of the capacitor, while ‘BAR’ may refer to specific design or packaging configurations. The 'S0J' could relate to its specific voltage rating and series. Refer to the manufacturer’s datasheet for detailed specifications, including voltage rating, temperature coefficient, and operating temperature range. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess