EN
  • EN
  • DE

ASP-196419-01

Part No ASP-196419-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046183-ASP-196419-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-196419-01 CAD Model

Description

The ASP-196419-01 is a connector manufactured by Samtec Inc. Connectors of this type are crucial components for creating electrical connections in a wide array of electronic systems.

Applications:

  • Board-to-Board Stacking
  • Parallel Board Connections
  • High-Density Circuitry
  • Medical Devices
  • Testing and Measurement Equipment

Features:

  • High Pin Count
  • Fine Pitch Design
  • Surface Mount Termination
  • Gold-Plated Contacts
  • Precision Alignment Features

Benefits:

  • Enables dense and reliable interconnections
  • Maximizes PCB real estate
  • Suitable for automated assembly
  • Ensures low contact resistance and high durability
  • Facilitates precise mating and alignment

Additional Details:

For accurate details, the Samtec datasheet for the ASP-196419-01 should be consulted. This document contains critical information, including the number of contacts, pitch dimensions, stacking height, materials, and electrical characteristics (voltage rating, current rating, impedance). Samtec connectors are known for their precision and reliability, which is essential in high-performance electronic applications. The connector might be part of a specialized series designed for specific purposes, such as high-speed data transmission or ruggedized environments. The materials used in the connector (insulator, contact plating) impact its electrical and mechanical performance, as well as its environmental resistance. Surface mount technology (SMT) enables efficient and automated assembly. Gold plating enhances conductivity and prevents corrosion. Mating and alignment features ensure secure and accurate connections. PCB layout recommendations are typically provided in the datasheet to optimize signal integrity and soldering. The part number is crucial for accurate identification and procurement. The packaging is usually designed for compatibility with automated pick-and-place equipment. Thorough understanding of the ASP-196419-01's specifications ensures proper integration and optimal performance in the final application.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess