EN
  • EN
  • DE

BBR43-30KB533-.HZ

Part No BBR43-30KB533-.HZ
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965769-BBR43-30KB533-.HZ
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BBR43-30KB533-.HZ CAD Model

Description

The Samtec Inc. BBR43-30KB533-.HZ is a board-to-board connector designed for high-density and high-speed applications. This connector provides a reliable and robust connection between PCBs, making it suitable for a wide range of electronic devices and systems.

Applications:

  • High-speed data transmission: Used in applications requiring high-bandwidth data transfer between boards.
  • Telecommunications equipment: Employed in networking devices and communication systems.
  • Industrial automation: Integrated into industrial control systems and machinery.
  • Medical devices: Utilized in medical imaging equipment and diagnostic tools.
  • Consumer electronics: Incorporated into computers, laptops, and other consumer devices.

Features:

  • High-density design: Allows for a large number of connections in a small footprint.
  • High-speed performance: Supports fast data transfer rates for demanding applications.
  • Robust construction: Provides a durable and reliable connection.
  • Surface-mount termination: Facilitates easy and efficient assembly onto PCBs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved system performance: Enhances data transfer rates and signal integrity.
  • Reduced space requirements: Enables integration into compact devices without compromising performance.
  • Increased reliability: Provides a robust and durable connection for long-term performance.
  • Simplified manufacturing: Streamlines the assembly process with surface-mount technology.
  • Environmentally friendly: Complies with environmental regulations, ensuring responsible product design.

The BBR43-30KB533-.HZ connector features a high-density design that allows for a large number of connections in a small footprint. This makes it ideal for applications where space is limited. The connector's high-speed performance ensures that data can be transferred quickly and reliably, even in demanding applications. Its robust construction provides a durable and reliable connection, ensuring long-term performance.

Technical Specifications:

  • Number of Contacts: Specified by manufacturer.
  • Pitch: Specified by manufacturer.
  • Current Rating: Specified by manufacturer.
  • Voltage Rating: Specified by manufacturer.
  • Operating Temperature: Specified by manufacturer.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess