EN
  • EN
  • DE

CAT-HT-393-2430-13

Part No CAT-HT-393-2430-13
Manufacturer Samtec Inc.
Catalog Tools
Description CAT TOOLING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr Samtec Inc.
Series AccliMate™
Package Bulk
Product Status Active
Tool Method Manual
Tool Type Hand Crimper
For Use With/Related Products Circular Contacts
Wire Gauge or Range - AWG 28-30 AWG
Ratcheting Ratchet
Wire Entry Location Side Entry
Base Product Number CAT-HT-393
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8207.90.7585
California Prop 65 Warning Information
Win Source Part Number 873995-CAT-HT-393-2430-13
Ultra Librarian 3D Model Ultra Librarian CAT-HT-393-2430-13 CAD Model

Description

The AccliMate™ CAT-HT-393-2430-13 is a hand crimper tool designed for crimping circular contacts.

  • Wire Gauge Range: 28-30 AWG
  • Mechanism: Ratchet mechanism for secure crimping
  • Operation: Manually operated
  • Wire Entry Location: Side entry
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99 compliant
  • REACH: Not affected by REACH regulations
  • Manufacturer: Samtec Inc.
  • Series: CAT-HT-393
  • Product Status: Active
  • Compliance: Complies with California Prop 65 warning information.

You May Also Be Interested in

Wiha
INSULATED SLIMLINE SLOTTED 4.0MM
Lowest to $2.0397
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
TE Connectivity
SF THRU SPLICE APPL 140F
Need more? Email Us
TE Connectivity
INSER TOOL SEC-LOC TAB 3 4 5 6P
Need more? Email Us
Gedore Tools, Inc.
COMBI-STEPPED KEY NO. 380150 WIT
Lowest to $1.6840
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess