EN
  • EN
  • DE

DW-03-11-G-S-650-002

Part No DW-03-11-G-S-650-002
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .025" BOARD SPACERS / Conn Board Stacker HDR 3 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Series Flex Stack, DW
Packaging Bulk
Number of Positions 3
Pitch 0.100" (2.54mm)
Number of Rows 1
Length - Overall 0.930" (23.62mm)
Length - Post (Mating) 0.170" (4.32mm)
Length - Stack Height 0.650" (16.50mm)
Length - Tail 0.110" (2.79mm)
Mounting Style Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 10μin (0.25μm)
Color Black
Win Source Part Number 793680-DW-03-11-G-S-650-002
Popularity Medium
Supply and Demand Status Limited
Family Name DW
Introduction Date March 22, 2001
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DW-03-11-G-S-650-002 CAD Model

Description

The DW-03-11-G-S-650-002 is a board-to-board connector manufactured by Samtec Inc. Specifically, it's a board spacer or stacker, which provides a fixed distance between two printed circuit boards (PCBs). These connectors are used to create multi-board systems and offer a reliable and space-saving interconnect solution. The part number provides specifics: DW- series board stacking connector, 03 = 3 total pins, 11= 11 positions in the series, G = Gold plating, S = single row, 650 = .650" (16.51mm) stack height, and 002 signifies a specific modification.

Applications

  • Multi-board systems: Connecting multiple PCBs in electronic devices.
  • Stacking PCBs: Creating compact and modular electronic designs.
  • Daughterboard connections: Connecting daughterboards to a motherboard.
  • Parallel board connections: Providing a parallel connection between two PCBs.
  • Prototyping: Used to create quick and easy connections between PCBs in prototype circuits.

Features

  • Fixed stack height: Provides a precise and consistent distance between PCBs.
  • Gold-plated contacts: Ensures reliable and corrosion-resistant connections.
  • Single-row configuration: Allows for high-density stacking.
  • Surface mount termination: Facilitates easy soldering to PCBs.
  • Durable construction: Offers robust and reliable performance.

Benefits

  • Space-saving design: The compact size allows for the creation of smaller and more efficient electronic devices.
  • Reliable connection: The gold-plated contacts ensure a secure and dependable connection.
  • Easy assembly: The surface mount termination simplifies the soldering process.
  • Versatile application: The fixed stack height and single-row configuration make it suitable for a wide range of applications.
  • Increased system performance: The reliable connection ensures stable and consistent performance in demanding applications.

Additional Details

The Samtec DW-03-11-G-S-650-002 typically features a current rating of 3A per contact. The operating temperature range is typically -55°C to +125°C. The insulator material is typically high-temperature thermoplastic. Mating cycles are often rated at 100 or more. It is crucial to consult the specific datasheet for details on insertion/withdrawal forces, voltage ratings and other important characteristics.

You May Also Be Interested in

TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess