EN
  • EN
  • DE

ADM236LAR-REEL

Part No ADM236LAR-REEL
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC TXRX RS-232 4:3 5V LP 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860126-ADM236LAR-REEL
Ultra Librarian 3D Model Ultra Librarian ADM236LAR-REEL CAD Model

Description

The ADM236LAR-REEL is a highly integrated line driver from Analog Devices Inc., designed to meet the rigorous demands of communication protocols such as RS-232. This product is offered in a convenient reel packaging, making it an ideal choice for high-volume production needs. The ADM236LAR-REEL features a robust design that ensures reliable operation even under challenging conditions, making it suitable for a wide range of industrial and commercial applications.

With a 5V power supply, the ADM236LAR-REEL provides a reliable interface between data terminal equipment (DTE) and data communication equipment (DCE). Its low-power consumption makes it an energy-efficient choice for portable and battery-powered devices. The line driver supports data rates up to 230 kbps, allowing for high-speed data transmission that is essential in modern communication systems.

The ADM236LAR-REEL boasts a slew rate-limited output, which reduces electromagnetic interference (EMI) and minimizes cross-talk with other signals in the vicinity. This feature is particularly important in dense electronic environments where signal integrity is paramount. Additionally, the device includes a shutdown mode that further reduces power consumption when the line driver is not in active use.

The integrated charge pump circuitry within the ADM236LAR-REEL generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, simplifying design and reducing external component count. This makes the device not only space-efficient but also cost-effective for manufacturers.

The ADM236LAR-REEL is designed to be resilient, with built-in electrostatic discharge (ESD) protection that safeguards the device against sudden voltage spikes. This protection ensures long-term reliability and stability, which is critical in maintaining consistent communication links.

Overall, the ADM236LAR-REEL from Analog Devices Inc. is a versatile and reliable choice for any application requiring RS-232 level communication. Its combination of high-speed data transfer, low power consumption, EMI reduction, and ESD protection makes it a top contender in its class.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.0520
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $0.0201
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Lowest to $2.6126

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess