EN
  • EN
  • DE

ERF8-025-01-L-D-RA-L-TR

Part No ERF8-025-01-L-D-RA-L-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN SOCKET 50POS R/A SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 50 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold
Manufacturer Samtec Inc.
Series Edge Rate™ ERF8
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name ERF8-025
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SAM13560DKR, SAM13560CT, SAM13560TR, ERF8-025-01-L-D-RA-L-TR-ND
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870938-ERF8-025-01-L-D-RA-L-TR
Ultra Librarian 3D Model Ultra Librarian ERF8-025-01-L-D-RA-L-TR CAD Model

Description

The Samtec Inc. Edge Rate™ ERF8 series is a 50 position connector socket with outer shroud contacts surface mount and right angle gold plating.

  • Product: Connector Socket
  • Manufacturer: Samtec Inc.
  • Series: Edge Rate™ ERF8 series
  • Positions: 50
  • Contacts: Outer Shroud
  • Mounting: Surface Mount, Right Angle
  • Plating: Gold
  • Family Name: ERF8-025
  • Supply: limited
  • Popularity Rate: medium
  • Package: reel
  • ECCN: EAR99
  • Quantity: 200 connectors
  • MSL Level: 1
  • Estimated Production Lead Time: 8 weeks
  • REACH: affected
  • HTSUS code: 8536.69.4040
  • Other part numbers: SAM13560DKR, SAM13560CT, SAM13560TR, and ERF8-025-01-L-D-RA-L-TR-ND

You May Also Be Interested in

Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0701 $60.3505
11+ $9.9037 $108.9407
16+ $9.5942 $153.5072
22+ $9.2847 $204.2634
28+ $8.9752 $251.3056
38+ $8.0467 $305.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess