EN
  • EN
  • DE

ESQT-110-03-F-D-350-001

Part No ESQT-110-03-F-D-350-001
Manufacturer Samtec Inc.
Catalog OEM Parts (C - E)
Description FleXYZ™ Flexible-Height Socket Strip, 2.00mm Pitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993294-ESQT-110-03-F-D-350-001
Categories OEM Parts(C-E)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESQT-110-03-F-D-350-001 CAD Model

Description

The ESQT-110-03-F-D-350-001 is a Samtec Tiger Eye™ socket strip connector. This is a high-quality, high-density connector designed for board-to-board connections. The part number provides detailed information about the connector's specifications. The ESQT series is known for its reliable performance, compact design, and suitability for a variety of applications where space is at a premium. The Tiger Eye™ contacts ensure a secure and robust connection, even in demanding environments.

Applications:

  • Board-to-Board Connections: Facilitating secure connections between PCBs.
  • Medical Equipment: Used in devices where reliable connections are critical.
  • Industrial Automation: Employed in control systems and machinery.
  • Telecommunications Equipment: Found in network devices and communication systems.
  • Testing and Measurement Equipment: Used for reliable signal transmission in test instruments.

Features:

  • High-Density Design: Allows for a large number of connections in a small space.
  • Tiger Eye™ Contacts: Provides reliable and secure connections.
  • 1.27 mm Pitch: Compact pitch for high-density applications.
  • Double Row: Offers increased connection density.
  • Through-Hole Termination: Designed for secure mounting on PCBs.

Benefits:

  • Reliable Connections: Ensures consistent signal transmission and power delivery.
  • Compact Design: Saves valuable space on printed circuit boards.
  • Durable Construction: Withstands harsh environments and mechanical stress.
  • Easy to Install: Simplifies the assembly process.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.

The ESQT-110-03-F-D-350-001 connector's specific attributes can be deciphered from its part number: ESQT indicates the series, 110 specifies 10 contacts per row, 03 might relate to the row spacing or version, F denotes a specific plating or material, D signifies double row, 350 indicates the height or length of the connector (likely 0.350 inches), and 001 might be a specific revision or internal code. The Tiger Eye™ contacts are known for their multi-finger design, which provides increased contact area and improved reliability compared to traditional contacts. These connectors are designed to meet stringent industry standards for performance and durability.

Key technical specifications include the contact material (typically beryllium copper or phosphor bronze with gold plating), insulator material (often high-temperature plastic suitable for reflow soldering), current rating (typically around 1 amp per contact), voltage rating (typically 300 volts), and operating temperature range (often -55°C to +125°C). The insertion and withdrawal forces are also critical parameters, ensuring ease of use while maintaining a secure connection. The connector is designed for through-hole mounting, providing a robust mechanical connection to the PCB. Careful consideration of these parameters ensures the connector meets the specific requirements of the application.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0114
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess