EN
  • EN
  • DE
  • IT

FCS8-10-01-L-S-A-TR

Part No FCS8-10-01-L-S-A-TR
Manufacturer Samtec Inc.
Catalog Pluggable Connectors
Description CONN MULTI-PURP RCPT 10P R/A SMD  /  10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Samtec Inc.
Series FCS8
Package Tape & Reel
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 10
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide, EMI Shielded
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number FCS8-10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Other Names FCS8-10-01-L-S-A-TR-ND,SAM14929DKR,FCS8-10-01-L-S-A-FR,Q9965157,SAM14929CT,SAM14929TR
Standard Package 500
Win Source Part Number 1151689-FCS8-10-01-L-S-A-TR
Ultra Librarian 3D Model Ultra Librarian FCS8-10-01-L-S-A-TR CAD Model

Description

The Samtec Inc. FCS8-10-01-L-S-A-TR is a connector component with 10 positions and features board guide and EMI shielding.

  • Positions: 10
  • Features: Board guide and EMI shielding
  • Connector Type: Multi-purpose
  • Termination: Solder
  • Contact Finish: Gold with a thickness of 10.0μin (0.25μm)
  • Package: Tape & reel
  • Connector Style: Receptacle
  • Standard Package: 500
  • Mounting Type: Surface mount, right angle
  • Alternate Parts (Cross-Reference): FCS81001LSATR, SAM14929DKR, FCS8-10-01-L-S-A-FR, Q9965157, SAM14929CT, and SAM14929TR
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8544.42.9090

You May Also Be Interested in

TE Connectivity
CONN SAS/PCIE RCPT 68POS SLD SMD
Lowest to $9.7792
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $78.4066
Molex, LLC
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
Need more? Email Us
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $4.9027
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Lowest to $87.7203
Amphenol
MINI SAS CAGE ASSY
Lowest to $18.5685
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $9.0089
TE Connectivity
CONN ZSFP+ RCPT 20POS SLD RA SMD / 20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $1.0520
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.4168

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5063 $58.5567
21+ $5.3385 $112.1085
33+ $5.1717 $170.6661
45+ $5.0048 $225.2160
58+ $4.8381 $280.6098
78+ $4.3375 $338.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess