EN
  • EN
  • DE

HQCD-090-12.00-TEU-SEU-1

Part No HQCD-090-12.00-TEU-SEU-1
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description CBL ASSM M-F 180POS 12" HDR / 180 Position Cable Assembly Rectangular Card Edge to Card Edge 1.00' (304.80mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Q Strip® HQCD
Package Bulk
Connector Type Card Edge to Card Edge
Number of Positions 180
Number of Rows 2
Pitch - Connector 0.020" (0.50mm)
Pitch - Cable 0.010" (0.25mm)
Length 1.00' (304.80mm)
Color Blue, Ribbon
Shielding Shielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Base Product Number HQCD-090
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.20.0000
Other Names 612-HQCD-090-12.00-TEU-SEU-1
Standard Package 10
Win Source Part Number 1180176-HQCD-090-12.00-TEU-SEU-1
Ultra Librarian 3D Model Ultra Librarian HQCD-090-12.00-TEU-SEU-1 CAD Model

Description

The Q Strip® HQCD cable assembly is a two-row card edge to card edge connector with a length of 1.00' (304.80mm) and a pitch of 0.020" (0.50mm) for connectors and 0.010" (0.25mm) for cables.

  • Manufacturer: Samtec Inc.
  • Cable Assembly Type: Q Strip® HQCD
  • Connector Type: Card Edge to Card Edge
  • Rows: Two
  • Length: 1.00' (304.80mm)
  • Pitch (Connectors): 0.020" (0.50mm)
  • Pitch (Cables): 0.010" (0.25mm)
  • Shielding: Yes
  • Color: Ribbon Blue
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Termination: IDC
  • Package: Bulk
  • Standard Package: 10
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8544.20.0000
  • Base Product Number: HQCD-090

You May Also Be Interested in

3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Samtec Inc.
.165\
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess