EN
  • EN
  • DE

HW-10-20-F-D-882-SM

Part No HW-10-20-F-D-882-SM
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description Conn Board Stacker HDR 20 POS 22.4mm Stack Height 2.54mm Solder ST SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964073-HW-10-20-F-D-882-SM
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HW-10-20-F-D-882-SM CAD Model

Description

The HW-10-20-F-D-882-SM is a through-hole terminal strip manufactured by Samtec Inc. These terminal strips are commonly used for board-to-board connections and general interconnect applications.

Applications:

  • Board-to-Board Connections: Used for connecting PCBs in a variety of electronic devices.
  • Signal Routing: Employed for routing signals between different parts of a circuit board.
  • Prototyping: Utilized in prototyping and breadboarding for easy connection and disconnection.
  • Testing and Measurement Equipment: Found in testing and measurement equipment for making temporary connections.
  • General Interconnect: Integrated into various electronic devices for general interconnect purposes.

Features:

  • Through-Hole Mounting: Designed for through-hole mounting, providing a secure connection to the PCB.
  • Dual Row: Features a dual-row configuration for increased pin density.
  • Gold-Plated Contacts: Offers gold-plated contacts for reliable and corrosion-resistant connections.
  • High-Temperature Material: Made from high-temperature material suitable for reflow soldering.
  • Durable Construction: Built with durable materials for long-lasting performance.

Benefits:

  • Secure Connection: Provides a secure and reliable connection between PCBs.
  • Increased Pin Density: Allows for increased pin density with its dual-row configuration.
  • Corrosion Resistance: Offers corrosion resistance due to its gold-plated contacts.
  • Reflow Compatibility: Compatible with reflow soldering processes, simplifying assembly.
  • Long-Lasting Performance: Ensures long-lasting performance with its durable construction.

Additional Details:

The HW-10-20-F-D-882-SM has 10 pins per row, resulting in a total of 20 pins. The row spacing is dual. The contact plating is gold. The insulator material is high-temperature plastic. The pin length is 0.882 inches (882 mils). It is designed for through-hole mounting. These terminal strips are commonly used in applications requiring a reliable and durable connection between PCBs, such as in industrial equipment, consumer electronics, and communication devices. The gold-plated contacts ensure a low-resistance connection, which is important for high-speed signals. The high-temperature material allows it to withstand the high temperatures of reflow soldering processes.

This terminal strip is suitable for a wide range of applications where reliable and durable connections are required. Its robust design and compliance with industry standards make it a dependable choice for various interconnect needs.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess