EN
  • EN
  • DE

LCW-117-08-L-S-230

Part No LCW-117-08-L-S-230
Manufacturer Samtec Inc.
Catalog OEM Parts (J - L)
Description Headers & Wire Housings .100 Friction Lock Terminal Strip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 17
Number of Rows 1
Pitch 2.54 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1025449-LCW-117-08-L-S-230
Categories OEM Parts(J-L)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW-117-08-L-S-230 CAD Model

Description

The LCW-117-08-L-S-230 is a low profile, square post terminal strip manufactured by Samtec. This terminal strip is designed for board-to-board connections and is part of Samtec's LCW series. It is suitable for applications requiring a compact and reliable connection solution.

Applications

  • Board-to-board connections: Used to connect two PCBs in parallel.
  • Mezzanine connectors: Ideal for stacking PCBs in a compact manner.
  • Industrial automation: Employed in control systems and data acquisition systems.
  • Medical devices: Suitable for medical equipment requiring reliable interconnections.
  • Telecommunications equipment: Used in networking and communication devices.

Features

  • Number of Contacts: 17 contacts.
  • Number of Rows: Single row.
  • Pitch: 0.100" (2.54 mm).
  • Mounting Type: Through hole.
  • Termination: Solder.
  • Contact Plating: Gold.
  • Insulator Material: Black Liquid Crystal Polymer (LCP).

Benefits

  • Reliable Connection: Provides a secure and stable connection between PCBs.
  • Compact Design: Low profile design saves valuable board space.
  • High Durability: Gold plating ensures resistance to corrosion and wear.
  • Easy to Solder: Through-hole termination allows for easy and secure soldering.
  • Versatile Application: Suitable for a wide range of applications due to its robust design.

Additional Details

The LCW-117-08-L-S-230 features a black LCP insulator, which offers excellent electrical and mechanical properties. The gold-plated contacts ensure a reliable and corrosion-resistant connection. The part is designed for automated assembly, making it suitable for high-volume manufacturing. It is often used in conjunction with mating connectors from Samtec to create a complete interconnect solution. The 230 indicates a specific post length and stack height, optimized for particular board spacing requirements. This connector also meets various industry standards for electrical and environmental performance.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess