EN
  • EN
  • DE

LCW-123-14-G-M-230-RP

Part No LCW-123-14-G-M-230-RP
Manufacturer Samtec Inc.
Catalog OEM Parts (J - L)
Description Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060852-LCW-123-14-G-M-230-RP
Categories OEM Parts(J-L)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW-123-14-G-M-230-RP CAD Model

Description

The LCW-123-14-G-M-230-RP is a terminal strip from Samtec Inc., part of their LCW series. It's designed for board-to-board connections, offering a reliable and compact solution for various electronic applications. This particular model features a 2.54mm pitch, allowing for high-density interconnectivity.

Applications

  • Board-to-board connections: Provides a secure and reliable link between PCBs.
  • Datacom/Telecom equipment: Used in networking and communication devices for signal transmission.
  • Industrial automation: Enables connectivity in control systems and machinery.
  • Medical devices: Provides interconnectivity in sensitive medical equipment.
  • Instrumentation: Used in test and measurement equipment for signal routing.
  • Consumer electronics: Used in various consumer electronic products for internal connections.
  • Embedded systems: Offers a compact and reliable connection solution.

Features

  • 2.54mm pitch: Allows for high-density interconnectivity.
  • Gold-plated contacts: Ensures reliable electrical connection and corrosion resistance.
  • Durable construction: Provides long-lasting performance.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.
  • Right-angle orientation: Allows for connections at a 90-degree angle.

Benefits

  • Reliable connections: Gold-plated contacts ensure stable electrical performance.
  • Compact design: Saves space on the PCB.
  • Versatile application: Suitable for a wide range of electronic devices.
  • Easy to use: Simple to install and connect.
  • Long-lasting performance: Durable construction ensures reliable operation over time.

Additional Details

The LCW-123-14-G-M-230-RP features 23 positions per row, and one row. The “-G” indicates gold plating on the contacts, which provides excellent corrosion resistance and ensures a reliable electrical connection. The “-M” denotes the insulator material, which is typically a high-temperature plastic suitable for reflow soldering processes. The “-230” likely refers to a specific dimension or feature of the connector. The “-RP” typically designates a right-angle polarized connector. This connector is designed for automated assembly and is available in tape and reel packaging. Its robust construction and high-quality materials ensure a long service life and stable performance even in demanding applications. The right-angle orientation allows for flexible board layout options.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess