EN
  • EN
  • DE

LCW-130-20-G-M-230-RA

Part No LCW-130-20-G-M-230-RA
Manufacturer Samtec Inc.
Catalog OEM Parts (J - L)
Description Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061370-LCW-130-20-G-M-230-RA
Categories OEM Parts(J-L)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW-130-20-G-M-230-RA CAD Model

Description

The LCW-130-20-G-M-230-RA is a low-profile, right-angle terminal strip manufactured by Samtec. It belongs to Samtec's LCW series, which is known for its compact design and suitability for high-density board-to-board connections. This particular model is designed for applications where a right-angle connection is required to save space or facilitate specific routing configurations.

Applications

  • Right-angle board-to-board connections: Used to connect PCBs at a 90-degree angle.
  • Compact electronic devices: Ideal for applications where space is limited.
  • Industrial equipment: Employed in control panels and other industrial applications.
  • Telecommunications: Found in network equipment where right-angle connections are needed for efficient routing.
  • Medical devices: Used in medical equipment requiring reliable connections in tight spaces.

Features

  • Number of Contacts: 30 contacts (2x15).
  • Number of Rows: Double row.
  • Pitch: 0.100" (2.54 mm).
  • Mounting Type: Through-hole, right angle.
  • Termination: Solder.
  • Contact Plating: Gold.
  • Insulator Material: Black Liquid Crystal Polymer (LCP).

Benefits

  • Space-saving design: Right-angle configuration allows for efficient use of PCB space.
  • Reliable connection: Gold-plated contacts ensure a stable and corrosion-resistant connection.
  • Durable construction: LCP insulator provides excellent mechanical and electrical properties.
  • Easy soldering: Through-hole termination facilitates secure and straightforward soldering.
  • Versatile application: Suitable for a wide range of applications requiring right-angle connections.

Additional Details

The LCW-130-20-G-M-230-RA has a black LCP insulator, offering superior thermal and chemical resistance. The gold plating on the contacts ensures high conductivity and resistance to corrosion, contributing to long-term reliability. The '230' in the part number likely refers to a specific post length and stack height, optimized for particular board spacing requirements. The right-angle configuration allows for efficient routing of signals and power, particularly in densely populated PCBs. This connector is often paired with compatible mating connectors from Samtec's range to provide a complete interconnect solution. It meets industry standards for performance and reliability, making it a suitable choice for demanding applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9962 $59.9620
24+ $4.9200 $118.0800
37+ $4.7662 $176.3494
51+ $4.6125 $235.2375
65+ $4.4588 $289.8220
87+ $3.9975 $347.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,980 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess