EN
  • EN
  • DE

SCPE-G-3.00-S

Part No SCPE-G-3.00-S
Manufacturer Samtec Inc.
Catalog Modular Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Samtec Inc.
Series AccliMate™ SCPE
Package Bag
Product Status Obsolete
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 9.84' (3.00m)
Shielding Shielded
Color Black
Features Circular Threaded Coupling
Style Industrial Environments - IP68
Base Product Number SCPE-G
Other Names SAM8627
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1314184-SCPE-G-3.00-S
Ultra Librarian 3D Model Ultra Librarian SCPE-G-3.00-S CAD Model

Description

The AccliMate™ SCPE series modular cable is a shielded plug to plug connector with 8p8c (RJ45, Ethernet) number of positions/contacts.

  • Shielding: Shielded
  • Connector Type: Plug to plug
  • Positions/Contacts: 8p8c (RJ45, Ethernet)
  • Cable Shape: Round
  • Cable Color: Black
  • Length: 9.84 feet
  • Mounting Type: Free hanging (in-line)
  • Coupling: Circular threaded coupling
  • Style: Industrial environments - IP68

You May Also Be Interested in

Belden Inc.
PATCHCORD BCAT5E CMR LTPU 35FT
Need more? Email Us
Bulgin
PXP6037/5M00
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 16.4'
Need more? Email Us
Belden Inc.
8P HARNESS B10GX CMP BLK 20FT
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 3M STRAN
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C PLUG-CABLE 6.56'
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT5E CMR GN 25FT
Need more? Email Us
Samtec Inc.
SEAL RECTANGULAR RECEPTACLE ETHE
Need more? Email Us
Molex, LLC
ENET MMJ IND/RJ45 568B SHLD 1M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess