EN
  • EN
  • DE

SCRUS-17-G-00.25-AMS-BC

Part No SCRUS-17-G-00.25-AMS-BC
Manufacturer Samtec Inc.
Catalog USB Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr Samtec Inc.
Series AccliMate™ SCRUS
Package Bulk
Configuration A Female to Cable, Round (Circular Coupling)
Length 0.82' (250.0mm)
Specifications USB 2.0
Wire Gauge 20 AWG, 25 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP68, Panel Mount
Base Product Number SCRUS-17
Other Names SAM12810,SCRUS-17-G-00.25-AMS-BC
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1309215-SCRUS-17-G-00.25-AMS-BC
Ultra Librarian 3D Model Ultra Librarian SCRUS-17-G-00.25-AMS-BC CAD Model

Description

The AccliMate™ SCRUS-17-G-00.25-AMS-BC is a USB cable assembly from Samtec Inc.

  • Series: AccliMate™ SCRUS
  • Rating: IP68
  • Length: 0.82' (250.0mm)
  • Shielding: Shielded
  • Configuration: A female to cable, round (circular coupling)
  • Package: Bulk
  • Wire Gauge: 20 AWG, 25 AWG, 28 AWG
  • USB: USB 2.0
  • Color: Black
  • REACH Status: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
WIN SOURCE
Multi-interface USB cable with Lightning, USB-C, and Micro-USB; dual USB-A/USB-C ends; 66 Wfast charge, USB 2.0, 1.2 m
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Omron
5M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO A PLG 6.56'
Need more? Email Us
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 1'
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess