EN
  • EN
  • DE

SDL-113-TT-12

Part No SDL-113-TT-12
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SDL
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 26
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.095" (2.41mm)
Contact Length - Post 0.095" (2.41mm)
Temperature Range - Operating -55°C ~ 105°C
Contact Finish - Post Tin
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SDL-113
Other Names SAM1141-13
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292899-SDL-113-TT-12
Ultra Librarian 3D Model Ultra Librarian SDL-113-TT-12 CAD Model

Description

The SDL-113-TT-12 is a low-profile terminal strip from Samtec Inc., designed for efficient board-to-board connections in applications where space is limited. It belongs to the SDL series and offers a reliable solution for various electronic applications requiring consistent connectivity in tight spaces.

Applications

  • Small Form Factor Devices: Used in compact computers, embedded systems, and other miniature electronic devices.
  • Handheld Instruments: Employed in portable test equipment, medical devices, and data loggers where space is a premium.
  • High-Density PCBs: Found in densely populated circuit boards to maximize component placement.
  • Mobile Communication Devices: Integrated into smartphones, tablets, and other mobile devices for internal connections.
  • Wearable Technology: Utilized in smartwatches, fitness trackers, and other wearable devices.

Features

  • Number of Rows: Single row configuration for a streamlined design.
  • Number of Positions: 13 positions, providing multiple connection points in a compact form factor.
  • Pitch: Standard 0.100" (2.54mm) pitch, ensuring compatibility with standard PCBs and components.
  • Termination Style: Through-hole termination for a secure and robust connection to the PCB.
  • Insulator Material: High-temperature thermoplastic, providing excellent insulation and resistance to soldering heat.
  • Contact Material: Typically made from phosphor bronze or beryllium copper, known for good conductivity and durability.
  • Contact Plating: Gold or tin plating on the contact area, ensuring reliable electrical contact and resistance to corrosion.
  • Profile: Low-profile design to minimize vertical space requirements.

Benefits

  • Space Efficiency: Low-profile design makes it ideal for use in compact devices and high-density PCBs.
  • Reliable Connectivity: Ensures a stable and dependable electrical connection, minimizing signal loss.
  • Durable Construction: Manufactured with high-quality materials, ensuring long-term reliability and resistance to environmental factors.
  • Easy Integration: Through-hole termination simplifies the soldering process.
  • Versatile Use: Suitable for a wide range of applications where space is a constraint.

Additional Details

The SDL-113-TT-12 terminal strip is designed for user-friendliness and reliable performance in space-sensitive applications. Its through-hole termination ensures a strong mechanical connection to the PCB. The high-temperature thermoplastic insulator allows for reflow soldering without damage. The gold or tin-plated contacts ensure consistent electrical performance, even under challenging conditions. This terminal strip is an excellent choice when a compact, dependable board-to-board connection is needed.

You May Also Be Interested in

Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess