EN
  • EN
  • DE

SFSD-10-28-G-39.38-SR

Part No SFSD-10-28-G-39.38-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 3.28' (1.00m)
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-10
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312291-SFSD-10-28-G-39.38-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-10-28-G-39.38-SR CAD Model

Description

The SFSD-10-28-G-39.38-SR is a cable assembly manufactured by Samtec Inc. This part of the SFSD series is designed for reliable and high-performance connectivity solutions. The assembly includes a 10-position socket, utilizing 28 AWG cable, and features gold plating on the contacts to ensure optimal signal integrity and corrosion resistance. The 'G' in the part number denotes gold plating, while '39.38' indicates a cable length of 39.38 inches. The 'SR' signifies a socket connector on one end and a right-angle connector with strain relief on the other.

Applications

  • Board-to-board connections in electronic devices
  • Industrial control systems
  • Data acquisition equipment
  • Telecommunications infrastructure
  • Medical instrumentation

Features

  • 10-position socket
  • 28 AWG cable
  • Gold-plated contacts
  • Cable length: 39.38 inches
  • Socket on one end, right-angle connector with strain relief on the other

Benefits

  • Ensures reliable signal transmission with gold-plated contacts
  • Provides durable connections suitable for various applications
  • Offers flexibility with a 39.38-inch cable length
  • Right-angle connector with strain relief reduces stress on the connection, prolonging lifespan
  • Suitable for applications requiring compact connections

Additional Details

The gold plating on the contacts ensures excellent conductivity and resistance to corrosion, ensuring a long-lasting and reliable connection. The 28 AWG cable provides a good balance between flexibility and signal carrying capacity. The right-angle connector with strain relief minimizes the risk of damage to the connection due to bending or pulling of the cable, which enhances the overall durability of the assembly. This cable assembly is designed to meet the rigorous demands of a wide range of applications where reliable and high-performance connectivity is crucial.

You May Also Be Interested in

3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess