EN
  • EN
  • DE

SFSD-15-28-G-43.50-S

Part No SFSD-15-28-G-43.50-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 3.63' (1.11m)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312077-SFSD-15-28-G-43.50-S
Ultra Librarian 3D Model Ultra Librarian SFSD-15-28-G-43.50-S CAD Model

Description

The SFSD-15-28-G-43.50-S is a double-row female socket cable assembly manufactured by Samtec Inc. Part of the SFSD series, it is designed for reliable board-to-board connections. This assembly features 15 positions, a 28 AWG cable, a 43.50-inch length, and a standard latching (S) mechanism for secure connectivity.

Applications

  • Board-to-board connections in industrial control systems
  • Data and signal transmission in telecommunications equipment
  • Interconnection of modules in larger electronic systems
  • Robotics and automation applications
  • Medical equipment signal routing
  • Testing and measurement setups
  • FPGA and microcontroller development boards

Features

  • Double-row configuration: Offers high-density interconnection in a compact space.
  • 15 positions: Provides a suitable number of signal lines for various applications.
  • 28 AWG cable: Offers a balance between current-carrying capacity and flexibility.
  • 43.50-inch length: Provides ample reach for connections over longer distances.
  • Standard Latching (S): Ensures a secure and stable connection, preventing accidental disconnections.
  • SFSD series: Known for its reliability and performance in diverse environments.
  • Gold-plated contacts: Delivers excellent conductivity and corrosion resistance.

Benefits

  • Reliable signal transmission: Ensures consistent data transfer with minimal signal loss.
  • Space-saving design: Allows for high-density interconnects in compact applications.
  • Durable construction: Withstands mechanical stress and environmental factors for long-term performance.
  • Easy installation: Streamlines the assembly process.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Secure Connection: The latching mechanism prevents accidental disconnections, maintaining a stable electrical connection.

Additional Details

The SFSD-15-28-G-43.50-S cable assembly is engineered to withstand demanding operating conditions. The gold-plated contacts ensure a reliable and corrosion-resistant electrical connection over time. The 28 AWG cable provides a good balance between flexibility and signal-carrying capabilities. The longer 43.50-inch length is suitable for connecting boards that are located further apart within a system. The standard latching mechanism provides a secure connection, preventing accidental disconnections that could disrupt system operation.

You May Also Be Interested in

3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess