EN
  • EN
  • DE
  • IT

M6MMT-3420K

Part No M6MMT-3420K
Manufacturer 3M
Catalog Rectangular Cable Assemblies
Description IDC CABLE - MDM34T/MC34F/MDM34T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer 3M
Status Obsolete(EOL)
Connector Type PCB to PCB
Number of Positions 34
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 1.67' (508.10mm)
Color Multiple, Twisted Pair (Flat)
Usage Board In
Cable Termination IDC
Contact Finish Tin-Lead
Contact Finish Thickness 100μin (2.54μm)
Win Source Part Number 122063-M6MMT-3420K
Ultra Librarian 3D Model Ultra Librarian M6MMT-3420K CAD Model

Description

The 3M 122063-M6MMT-3420K is a 34-position PCB to PCB connector with multiple twisted pair colors. It has two rows with a pitch of 2.54mm and a cable pitch of 1.27mm.

  • Connector Type: PCB to PCB
  • Pitch of Connector: 2.54mm
  • Pitch of Cable: 1.27mm
  • Cable Termination: IDC cable termination
  • Contact Finish: Tin-lead with a thickness of 100μin (2.54μm)

The connector is designed for board-in usage. It has a length of 1.67 feet and is obsolete (EOL).

You May Also Be Interested in

Molex, LLC
ULTRAFIT 2 CIRCUIT BLACK 150MM
Lowest to $31.6855
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $16.1795
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
Assmann WSW Components
CONNECTOR IVS DATA
Lowest to $127.2980
Samtec Inc.
CABLE ASSEM 14POS
Lowest to $13.6170
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $11.2478
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $85.7450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess