EN
  • EN
  • DE

SFSD-15-28-H-36.00-D-NUS

Part No SFSD-15-28-H-36.00-D-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 3.00' (914.40mm)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310342-SFSD-15-28-H-36.00-D-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-15-28-H-36.00-D-NUS CAD Model

Description

The SFSD-15-28-H-36.00-D-NUS is a double-row female socket connector from Samtec's SFSD series, engineered for robust and reliable board-to-board connections in high-density applications. With a 1.27mm pitch, this connector offers a compact solution without compromising performance. The design and materials used ensure durability and consistent signal transmission, making it suitable for a variety of demanding electronic systems. The Samtec SFSD series is renowned for its ability to provide customizable interconnect options, which allows for design engineers to meet complex, and often unique, system requirements.

Applications

  • Board-to-board connections in high-density electronics
  • Industrial control systems
  • Networking and telecommunications equipment
  • Medical devices and instrumentation
  • Aerospace and defense applications

Features

  • Double-row configuration maximizes contact density
  • 1.27mm pitch enables compact board layouts
  • Gold-plated contacts ensure excellent conductivity and corrosion resistance
  • Durable construction for long-term reliability
  • Designed for vertical (straight) mounting to the board.
  • 36.00 inch cable length.
  • NUS designates a specific Samtec design/manufacturing code.

Benefits

  • Saves valuable board space with its compact design
  • Provides a dependable connection for critical signal transmission
  • Reduces maintenance and downtime due to its robust construction
  • Offers versatile interconnect solutions for diverse applications

Technical Specifications

The SFSD-15-28-H-36.00-D-NUS connector is built with a 1.27mm pitch and a double-row arrangement containing 28 contacts per row, adding up to a total of 56 contacts. Its gold-plated contacts ensure exceptional conductivity and resistance to corrosion, enhancing its performance over time. The high-temperature thermoplastic insulator provides added durability and resilience to soldering temperatures. The design allows for straight mounting to the board. The 36.00 indicates a 36 inch cable length. It complies with RoHS requirements. It has a typical current rating of 1A per contact and a voltage rating of 150V. The SFSD series from Samtec marks this part as a socket for a ribbon cable assembly.

You May Also Be Interested in

TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Samtec Inc.
.165\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess