EN
  • EN
  • DE

SFSD-30-28-G-27.56-D-NDX

Part No SFSD-30-28-G-27.56-D-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 60
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 2.30' (700.02mm)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-30
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309598-SFSD-30-28-G-27.56-D-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-30-28-G-27.56-D-NDX CAD Model

Description

The SFSD-30-28-G-27.56-D-NDX is a high-density socket from Samtec's SFSD series, designed for board-to-board connections. It features a 0.050" (1.27 mm) pitch and 30 total positions arranged in a double-row configuration (likely 2x15). The 'G' indicates gold plating on the contacts for superior conductivity and corrosion resistance. The '27.56' specifies the stack height in millimeters, measured from the board surface to the top of the connector. The 'D' indicates double the standard number of rows for increased density, and the 'NDX' typically denotes a customer-specific or non-standard option, often related to packaging or manufacturing processes.

Applications

  • High-density board-to-board connections in electronic devices.
  • Data and signal transmission in compact systems.
  • Medical devices.
  • Industrial control systems.
  • Telecommunications equipment.

Features

  • 0.050" (1.27 mm) pitch allows for high-density interconnects.
  • 30 positions in a double-row configuration.
  • Gold-plated contacts for excellent electrical performance and durability.
  • Through-hole termination for a robust mechanical connection to the PCB.

Benefits

  • Enables compact and space-saving designs in electronic assemblies.
  • Provides reliable signal transmission with gold-plated contacts.
  • Ensures long-term performance and reliability in harsh environments.
  • Offers a secure and stable connection to the PCB.

Additional Details

The SFSD series is known for its robust construction and high-performance capabilities. The gold plating ensures low contact resistance and excellent resistance to corrosion, making it suitable for demanding applications. The 'NDX' designator likely specifies a unique customer requirement or internal Samtec specification, often related to packaging or special testing. The 'D' code suggests some variation from the typical double row setup. Mating connectors would typically be a terminal strip from the same series or a compatible series with the same pitch and number of positions.

You May Also Be Interested in

Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
.165\
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess