EN
  • EN
  • DE

SFSD-40-28C-H-03.25-DR-NUS

Part No SFSD-40-28C-H-03.25-DR-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 80
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.271' (82.55mm, 3.25")
Features Latch Lock, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-40
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309313-SFSD-40-28C-H-03.25-DR-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-40-28C-H-03.25-DR-NUS CAD Model

Description

The SFSD-40-28C-H-03.25-DR-NUS is a high-density, 40-position (2x20), double-row female socket from Samtec's Tiger Eye™ series. This connector features a 0.050" (1.27 mm) pitch, a through-hole termination style, and a gold-plated contact system. The 'C' in the part number indicates a shrouded design to protect the pins. The 'H' signifies a 0.235" (5.97 mm) tail length, and '03.25' references the stack height in inches, measured from the board surface to the top of the connector. The 'DR' indicates a double row configuration and 'NUS' denotes a no-pick-up-system feature.

Applications

  • Board-to-board connections in tightly packed electronic assemblies.
  • High-speed data transmission applications.
  • Medical equipment.
  • Industrial automation systems.
  • Telecommunications equipment.

Features

  • 0.050" (1.27 mm) pitch for high-density packaging.
  • 40 positions (2x20 double row).
  • Through-hole termination for secure board mounting.
  • Gold-plated contacts for enhanced conductivity and corrosion resistance.
  • Shrouded design for pin protection.
  • Tiger Eye™ contact system for reliable mating.

Benefits

  • Enables high-density board stacking.
  • Provides reliable electrical performance.
  • Reduces the risk of contact damage during handling and mating due to the shrouded design.
  • Ensures long-term reliability with gold-plated contacts.
  • Facilitates easy assembly with through-hole termination.

Additional Details

The Tiger Eye™ contact system is designed for high reliability and durability. The gold plating on the contacts ensures optimal conductivity and resistance to corrosion, making this connector suitable for demanding environments. The shrouded body provides additional protection to the contacts, preventing damage during handling and mating. The SFSD series is known for its robust construction and consistent performance, making it a popular choice for various board-to-board interconnect applications. The 'NUS' option indicates that it lacks the standard pick-up system, generally used in automated assembly.

You May Also Be Interested in

Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess