EN
  • EN
  • DE

SFSD-40-30C-G-19.69-DR-NDS

Part No SFSD-40-30C-G-19.69-DR-NDS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 80
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.64' (500.13mm)
Features Latch Lock, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-40
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309387-SFSD-40-30C-G-19.69-DR-NDS
Ultra Librarian 3D Model Ultra Librarian SFSD-40-30C-G-19.69-DR-NDS CAD Model

Description

The SFSD-40-30C-G-19.69-DR-NDS is a double row, 40-position (2x20), high-density socket strip from Samtec's SFSD series. It features a 0.050" (1.27 mm) pitch, gold-plated contacts, and a shrouded body ('C' designation). The '30C' specifies the insulator height. The 'G' stands for gold plating on the contacts. '19.69' refers to the stack height in millimeters from the board surface to the top of the connector. The 'DR' signifies a double row configuration, and 'NDS' usually indicates a customer-specific or Samtec internal specification, often pertaining to packaging or a particular design modification.

Applications

  • High-density board-to-board connections in electronic systems.
  • Signal routing in compact devices.
  • Medical instrumentation.
  • Industrial automation equipment.
  • Telecommunications and networking hardware.

Features

  • 0.050" (1.27 mm) pitch for high-density interconnects.
  • 40 positions in a double-row configuration (2x20).
  • Gold-plated contacts for superior conductivity and corrosion resistance.
  • Shrouded body for enhanced contact protection and alignment.
  • Through-hole termination for secure PCB mounting.

Benefits

  • Enables compact designs with high pin counts.
  • Provides reliable electrical connections with gold-plated contacts.
  • Protects contacts from damage during handling and mating due to the shrouded design.
  • Ensures long-term performance in demanding environments.
  • Offers a stable and secure connection to the PCB.

Additional Details

The SFSD series is designed for high-density applications requiring reliable and robust connections. The gold plating ensures low contact resistance and excellent resistance to corrosion, making it suitable for challenging environments. The shrouded body enhances the durability of the connector and aids in proper alignment during mating. The 'NDS' designator typically refers to a specific manufacturing process, packaging configuration, or internal Samtec specification, often tailored to meet specific customer needs. Mating connectors are typically terminal strips from the same series or a compatible series with the same pitch and number of positions.

You May Also Be Interested in

Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess