EN
  • EN
  • DE

SL-119-G-10

Part No SL-119-G-10
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SL
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 19
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.122" (3.10mm)
Contact Length - Post 0.108" (2.75mm)
Temperature Range - Operating -55°C ~ 125°C
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SL-119
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292822-SL-119-G-10
Ultra Librarian 3D Model Ultra Librarian SL-119-G-10 CAD Model

Description

The SL-119-G-10 is a terminal strip manufactured by Samtec Inc., designed for secure and efficient board-to-board connections. As part of the SL series, it's engineered to offer a reliable solution for a diverse array of electronic applications where consistent connectivity is vital.

Applications

  • Industrial Control Systems: Used within control panels and machine interfaces for signal transmission and power distribution.
  • Security Systems: Found in alarm systems, access control devices, and surveillance equipment for reliable connections.
  • HVAC Systems: Employed in thermostats, control units, and sensor connections for climate control equipment.
  • Power Supplies: Utilized in power distribution units and voltage regulators for secure and stable connections.
  • Automated Test Equipment: Incorporated into testing fixtures and measurement devices for dependable signal routing.

Features

  • Number of Rows: Single row configuration to optimize board space.
  • Number of Positions: 19 positions, accommodating numerous connections within a compact design.
  • Pitch: Standard 0.100" (2.54mm) pitch, guaranteeing compatibility with standard PCBs and components.
  • Termination Style: Through-hole termination ensuring a robust and secure connection to the PCB.
  • Insulator Material: Constructed with high-temperature thermoplastic for exceptional insulation properties and resistance to soldering heat.
  • Contact Material: Typically uses phosphor bronze or beryllium copper, known for excellent conductivity and durability.
  • Contact Plating: Gold or tin plating on the contacts to provide reliable electrical contact and protection against corrosion.
  • Operating Temperature Range: Wide temperature range suitable for diverse operational environments.

Benefits

  • Dependable Connectivity: Ensures a stable and reliable electrical connection, minimizing signal loss and maintaining consistent performance.
  • Durable Construction: Manufactured with high-quality materials, offering long-term reliability and resilience to environmental factors.
  • Simple Integration: Through-hole termination simplifies the soldering process, facilitating easy integration into new and existing designs.
  • Versatile Use: Suitable for a broad spectrum of applications due to its compact size, dependable performance, and rugged construction.
  • Economical Solution: Provides an optimal balance of performance and cost, making it a practical choice for numerous projects.

Additional Details

The SL-119-G-10 terminal strip is designed for user-friendliness and reliable operation. Its through-hole termination method ensures a strong mechanical bond with the PCB. The high-temperature thermoplastic insulator is designed to withstand reflow soldering processes without deformation. The gold or tin-plated contacts deliver consistent electrical performance, even under harsh operating conditions. This terminal strip is an excellent choice for applications that demand a reliable and compact board-to-board connection solution.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0164 $60.3280
47+ $2.4751 $116.3297
73+ $2.3977 $175.0321
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0110 $347.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess