EN
  • EN
  • DE

SFMC-113-L3-L-D

Part No SFMC-113-L3-L-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series Tiger Eye™ SFMC
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 26
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.180" (4.57mm)
Contact Length - Post 0.075" (1.91mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2.9A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Beryllium Copper
Base Product Number SFMC-113
Standard Package 34
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285712-SFMC-113-L3-L-D
Ultra Librarian 3D Model Ultra Librarian SFMC-113-L3-L-D CAD Model

Description

The Samtec SFMC-113-L3-L-D is a high-density, surface-mount socket strip connector designed for board-to-board applications. Part of the SFMC series, it features a fine pitch for compact design and high signal integrity, making it suitable for demanding electronic applications. The "-D" in the part number indicates a double row configuration.

Applications:

  • Data Centers: Used in high-speed networking equipment, servers, and storage systems for reliable data transmission.
  • Industrial Automation: Employed in control systems, PLCs (Programmable Logic Controllers), and industrial PCs for robust and secure connections.
  • Telecommunications: Utilized in routers, switches, and other networking devices for high-bandwidth data transfer.
  • Medical Equipment: Used in diagnostic imaging systems, patient monitoring devices, and other critical medical electronics.
  • Test and Measurement: Employed in oscilloscopes, logic analyzers, and other testing equipment for accurate signal transmission.

Features:

  • Fine Pitch: Allows for high-density connections in a compact footprint, maximizing board space.
  • Surface Mount Technology (SMT): Enables automated assembly and soldering processes for efficient manufacturing.
  • Double Row Configuration: Provides a higher pin count for increased signal capacity.
  • Durable Construction: Ensures long-lasting performance and resistance to wear and tear.
  • High-Speed Performance: Designed to support high data rates for demanding applications.

Benefits:

  • Space-Saving Design: Reduces board size and allows for more components in a smaller area.
  • Reliable Connection: Ensures stable and secure connections for critical applications.
  • Efficient Manufacturing: SMT compatibility simplifies assembly and reduces manufacturing costs.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Enhanced Signal Integrity: Minimizes signal loss and interference for optimal performance.

The SFMC-113-L3-L-D connector is typically constructed from high-performance materials, including a high-temperature thermoplastic insulator and gold-plated contacts for superior conductivity and corrosion resistance. Its design incorporates features to ensure accurate alignment and secure mating. When designing with this connector, it's important to consult Samtec's recommended PCB layout guidelines for optimal performance and reliability. Review the datasheet for precise specifications, including mating information, voltage ratings, current ratings, and operating temperature ranges.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess