EN
  • EN
  • DE

SFMC-150-01-L-D

Part No SFMC-150-01-L-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series Tiger Eye™ SFMC
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 100
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.180" (4.57mm)
Contact Length - Post 0.120" (3.05mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2.9A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Beryllium Copper
Base Product Number SFMC-150
Standard Package 9
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1286346-SFMC-150-01-L-D
Ultra Librarian 3D Model Ultra Librarian SFMC-150-01-L-D CAD Model

Description

The SFMC-150-01-L-D is a fine-pitch micro header connector from Samtec Inc., designed for high-density board-to-board connections. It is part of the SFMC series, known for its compact size and reliable performance in demanding applications.

Applications

  • Board-to-Board Connections: Provides a reliable connection between printed circuit boards.
  • High-Density Interconnects: Used in applications where space is limited and a large number of connections are required.
  • Medical Devices: Suitable for medical equipment requiring compact and reliable interconnects.
  • Industrial Automation: Employed in industrial control systems and automation equipment.
  • Telecommunications Equipment: Utilized in telecommunications devices where space is at a premium.

Features

  • Fine Pitch: Enables high-density connections with a small footprint.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Dual Row Configuration: Maximizes the number of contacts in a limited space.
  • 50 Positions per Row: Provides a total of 100 contacts.
  • Samtec Tiger Eye™ Contacts: Ensures reliable and durable connections.
  • Low Profile Design: Minimizes the overall height of the connection.

Benefits

  • Space Optimization: Fine pitch design allows for more components to be placed on the board.
  • Reliable Connection: Tiger Eye™ contacts ensure a secure and long-lasting connection.
  • Automated Assembly: SMT design simplifies the manufacturing process.
  • High Contact Density: Dual row configuration maximizes the number of connections in a small area.
  • Compact Design: Low profile design is ideal for space-constrained applications.
  • Durable Construction: Withstands harsh environments and frequent mating cycles.

Additional Details

The SFMC-150-01-L-D connector is constructed from high-quality materials to ensure optimal performance and longevity. The 'L' in the part number usually signifies a specific plating option, offering enhanced corrosion resistance and improved signal integrity. The '01' likely indicates a specific style or variation within the SFMC-150 series. It is designed for surface mounting, enabling efficient automated assembly. It is often used with Samtec's cable assemblies for complete interconnect solutions. Mates with FFSD, FFTP, and other compatible series from Samtec.

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess