EN
  • EN
  • DE

SLM-105-01-S-D

Part No SLM-105-01-S-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .050 MICRO STRIPS / Conn Socket Strip SKT 10 POS 1.27mm Solder ST Thru-Hole Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Phosphor Bronze
Win Source Part Number 768494-SLM-105-01-S-D
Popularity Medium
Supply and Demand Status Balance
Family Name SLM
Introduction Date September 18, 2001
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2025
Contact Shape Rectangular
Insulation Material Liquid Crystal Polymer (LCP)
Contact Finish - Post Tin
Operating Temperature Range -55°C ~ 125°C
Contact Length - Post 0.115" (2.92mm)
Insulation Height 0.180" (4.57mm)
Insulation Color Black
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Finish - Mating Gold
Fastening Type Push-Pull
Termination Solder
Mounting Style Through Hole
Row Spacing - Mating 0.100" (2.54mm)
Number of Rows 2
Pitch - Mating 0.050" (1.27mm)
Number of Positions Loaded All
Number of Positions 10
Style Board to Board
Contact Type Forked
Connector Type Receptacle
Packaging Tube
Series SLM
Manufacturer Samtec Inc.
Categories Connectors, Interconnects
Ultra Librarian 3D Model Ultra Librarian SLM-105-01-S-D CAD Model

Description

The Samtec Inc. 768494-SLM-105-01-S-D is a medium-popularity electronic component that belongs to the SLM series.

  • Series: SLM
  • Connector Type: Board-to-Board
  • Mounting Style: Through Hole
  • Pitch-Mating: 0.050"
  • ECCN: EAR99
  • Manufactured In: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess