The SSH-050-1.50-G-D is a surface mount socket strip manufactured by Samtec Inc. These socket strips are designed for board-to-board connections and are commonly used to provide a reliable and high-density interconnect solution. With a pitch of 0.100" (2.54 mm), they are compatible with a wide range of header strips.
Applications
- Board-to-board connections
- Programming headers
- Testing and debugging interfaces
- Modular electronic systems
- Instrumentation and measurement equipment
Features
- Surface mount design
- Dual row configuration
- Gold plated contacts
- High density
- Durable construction
Benefits
- Provides a reliable and secure connection
- Ensures good electrical conductivity with gold plating
- Maximizes board space utilization with high-density design
- Offers long-term durability and performance
- Facilitates easy assembly and soldering
Technical Specifications
The SSH-050-1.50-G-D features 50 contacts in a dual-row configuration (100 total contacts). The contact plating is gold over nickel, ensuring excellent conductivity and resistance to corrosion. The insulator material is typically a high-temperature thermoplastic, allowing for reflow soldering processes. The strip has a pitch of 0.100" (2.54 mm). The stack height is 1.50". The operating temperature range is typically -55°C to +125°C. These socket strips are designed to mate with standard 0.025" square posts.
Samtec's SSH series socket strips are known for their high quality and reliability. They are commonly used in various electronic applications where a robust and high-density interconnect solution is required. The gold-plated contacts ensure long-term performance and excellent signal integrity. The surface mount design allows for easy integration into automated assembly processes.