EN
  • EN
  • DE

SSQ-103-01-L-S-LL

Part No SSQ-103-01-L-S-LL
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 3
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.104" (2.64mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-103
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1289241-SSQ-103-01-L-S-LL
Ultra Librarian 3D Model Ultra Librarian SSQ-103-01-L-S-LL CAD Model

Description

The SSQ-103-01-L-S-LL is a socket strip from Samtec's SSQ series. This connector is designed for high-density board-to-board connections, offering a reliable solution for various electronic applications. It provides a secure and stable connection, ensuring optimal signal integrity and long-term performance.

Applications

  • High-density circuit board connections
  • Telecommunications equipment
  • Data networking systems
  • Industrial automation
  • Medical devices
  • Board-to-board stacking applications

Features

  • Number of Contacts: 3
  • Pitch: 0.635 mm (0.025")
  • Row Spacing: Single Row
  • Termination Style: Through-Hole
  • Contact Material: Phosphor Bronze
  • Contact Plating: Gold over Nickel
  • Insulator Material: Liquid Crystal Polymer (LCP)
  • Operating Temperature Range: -55°C to +125°C

Benefits

  • High Density: The fine pitch allows for a high density of contacts in a small space, maximizing board real estate.
  • Reliable Connection: Gold-plated contacts ensure a reliable, corrosion-resistant connection, minimizing signal loss and maximizing performance.
  • Durable Construction: The LCP insulator provides excellent electrical and mechanical properties, ensuring long-term durability.
  • Easy Integration: Standard through-hole termination simplifies the soldering process and allows for easy integration into existing designs.
  • RoHS Compliant: This product meets RoHS compliance standards, ensuring environmental responsibility.
  • Low Profile Design: Minimizes the overall height of the connection, making it ideal for applications where space is limited.

Additional Details

The SSQ-103-01-L-S-LL features a black LCP insulator, providing excellent electrical insulation and high-temperature performance. The gold plating on the phosphor bronze contacts ensures optimal conductivity and resistance to corrosion. This connector is designed for automated placement and soldering processes, making it suitable for high-volume manufacturing. It's often used in conjunction with Samtec's TSM series of terminal strips to create a robust and reliable board-to-board connection.

The SSQ series is known for its high quality and performance, making it a popular choice for demanding applications. The LL suffix likely indicates a specific lead length or other customization, which would need to be verified with the manufacturer's datasheet for complete accuracy.

You May Also Be Interested in

Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess