EN
  • EN
  • DE

TC74AC367F

Part No TC74AC367F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CMOS Digital Integrated Circuit Silicon Monolithic Hex Bus Buffer (3-state)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357384-TC74AC367F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC367F CAD Model

Description

The TC74AC367F is a hex bus driver with three-state outputs manufactured by Toshiba Semiconductor and Storage. Part of the Advanced CMOS (AC) logic family, it offers high-speed performance and low power consumption. This device contains six independent bus drivers, each with a three-state output. The three-state outputs can be placed in a high-impedance state, allowing multiple devices to share a common bus. The TC74AC367F is commonly used for driving bus lines in digital systems where bus contention needs to be avoided. The device is housed in a surface-mount package.

Applications:

  • Bus Driving: Used for driving bus lines in digital systems.
  • Memory Interfacing: Interfaces memory devices to the system bus.
  • I/O Port Expansion: Expands the number of I/O ports in a system.
  • Data Buffering: Provides buffering for data lines to improve signal integrity.
  • Multiplexing: Used in multiplexing applications to select one of multiple data sources.

Features:

  • Hex Bus Driver: Contains six independent bus drivers.
  • Three-State Outputs: Allows outputs to be placed in a high-impedance state.
  • High-Speed Operation: Provides fast propagation delays.
  • Low Power Consumption: Operates with minimal power dissipation.
  • Wide Operating Voltage: Functions over a broad voltage range.
  • Surface-Mount Package: Facilitates compact PCB designs.

Benefits:

  • Improved Bus Performance: High-speed operation reduces data transfer latency.
  • Reduced Bus Contention: Three-state outputs prevent bus contention.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Versatile Application: Wide operating voltage range allows for use in various systems.
  • Compact Design: Surface-mount package saves board space.

The TC74AC367F consists of six independent bus drivers. Each driver has an output enable (OE) input. When OE is low, the output is enabled, and the input signal is passed to the output. When OE is high, the output is placed in a high-impedance state, effectively disconnecting the driver from the bus. This three-state capability is crucial for allowing multiple devices to share a common bus without causing signal conflicts. The device operates within a temperature range of -40°C to +85°C. For detailed specifications regarding propagation delays, input/output characteristics, and power dissipation, consult the official Toshiba datasheet for the TC74AC367F.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0309 $78.0618
4+ $32.0258 $128.1032
6+ $31.0256 $186.1536
8+ $30.0242 $240.1936
10+ $29.0240 $290.2400
14+ $26.0210 $364.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess