EN
  • EN
  • DE

1025HC30-RTR

Part No 1025HC30-RTR
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BRD MT 30A 250VAC 72VDC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eaton - Electronics Division
Category Circuit Protection > Fuses
Part Status Active
Mounting Type Surface Mount
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 30 A
Response Time Fast Blow
Package / Case 2-SMD, Square End Block
Breaking Capacity @ Rated Voltage 100A AC, 500A DC
Melting I²t 112.0
Ultra Librarian 3D Model Ultra Librarian 1025HC30-RTR CAD Model

Description

Features and benefits:

• Fast-acting performance

• Highest available current rating in a traditional SMD fuse

• UL Recognized for US and Canada PSE certified (20 A – 30 A)

• RoHS compliant, lead free and halogen free construction

• Operating temperature of -55 °C to +125 °C ensuring protection in harsh climates

• 72 Vdc rating on the 20 A thru 40 A make this ideal for protection of telecom circuits

You May Also Be Interested in

Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6309 $51.7854
15+ $7.0817 $106.2255
22+ $6.8604 $150.9288
31+ $6.6391 $205.8121
39+ $6.4178 $250.2942
53+ $5.7539 $304.9567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,831 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess