EN
  • EN
  • DE

SSQ-130-02-G-T

Part No SSQ-130-02-G-T
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 90
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 3
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.194" (4.93mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number SSQ-130
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1291080-SSQ-130-02-G-T
Ultra Librarian 3D Model Ultra Librarian SSQ-130-02-G-T CAD Model

Description

The SSQ-130-02-G-T is a Tiger Beam™ socket strip manufactured by Samtec. It is designed for high-density board-to-board connections where signal integrity and reliability are essential. This particular model features a double row of 30 positions, a 0.635mm pitch, gold-plated contacts, and tin-plated tails for soldering.

Applications

  • High-Density Interconnect: Applications requiring numerous connections within a compact space, like in networking and telecommunications equipment.
  • Board-to-Board Connections: Used to connect multiple printed circuit boards (PCBs) within a system.
  • Data Acquisition Systems: Found in data acquisition systems for connecting sensors, data loggers, and other peripherals.
  • Industrial Automation: Suitable for industrial control systems where robust and reliable connections are critical.
  • Medical Devices: Used in medical equipment where data integrity and signal reliability are paramount.

Features

  • 0.635mm Pitch: Provides a high-density interconnect solution, maximizing board space.
  • Double Row: Offers twice the number of contacts in the same footprint compared to a single-row connector.
  • 30 Positions: Accommodates a specific number of signal connections based on application requirements.
  • Tiger Beam™ Contacts: Ensures reliable and robust connections with high withdrawal forces.
  • Gold Plating (Contacts): Provides excellent conductivity and corrosion resistance for superior signal integrity.
  • Tin Plating (Tails): Offers good solderability for secure attachment to the PCB.

Benefits

  • Increased Board Density: The fine pitch and double-row design allow for a higher density of connections, optimizing space on the PCB.
  • Reliable Signal Transmission: Gold-plated contacts ensure excellent signal conductivity and minimize signal loss.
  • Corrosion Resistance: Gold plating provides excellent protection against corrosion, extending the lifespan of the connector.
  • Secure Solder Joints: Tin-plated tails offer good solderability for strong and reliable solder joints.
  • Versatile Application: Suitable for a wide range of applications requiring high-density and reliable interconnects.

Additional Details

The SSQ-130-02-G-T typically features a black insulator material. The contact material is generally beryllium copper alloy with gold plating over nickel on the contact area and tin plating on the tails. It's designed for reflow soldering processes. Current rating, voltage rating, and operating temperature ranges depend on the specific application and should be verified in the product datasheet.

You May Also Be Interested in

Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess