EN
  • EN
  • DE
  • IT

SSW-123-01-T-S

Part No SSW-123-01-T-S
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSW
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 23
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.104" (2.64mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 4.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSW-123
Other Names SAM1213-23
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288704-SSW-123-01-T-S
Ultra Librarian 3D Model Ultra Librarian SSW-123-01-T-S CAD Model

Description

The SSW-123-01-T-S is a socket strip connector from Samtec Inc.'s SSW series. This series is recognized for its reliable board-to-board connectivity solutions. The SSW-123-01-T-S is designed for through-hole mounting on printed circuit boards (PCBs), providing a secure and dependable connection.

Applications

  • Board-to-board Connections: Connects two PCBs together, facilitating data and power transfer.
  • Signal Routing: Routes signals efficiently within electronic devices and systems.
  • Prototyping: Suitable for prototyping and testing electronic designs.
  • Industrial Control Systems: Integrated into industrial control equipment for board-level connectivity.
  • Telecommunications Equipment: Used in telecommunications applications for reliable signal routing.

Features

  • Number of Positions: 23 (single row) providing multiple connection points in a single line.
  • Pitch: 0.100" (2.54 mm) which aligns with standard PCB grid patterns.
  • Mounting Type: Through-hole mounting for secure mechanical and electrical connection to the PCB.
  • Row Spacing: Single row configuration for compact designs.
  • Body Orientation: Straight for vertical board stacking or parallel connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP) which provides high-temperature resistance and chemical inertness.
  • Contact Material: Phosphor Bronze which provides a balance of conductivity and mechanical strength.
  • Plating: Gold plating on contacts ensures low contact resistance and corrosion protection.

Benefits

  • Reliable Electrical Connection: Gold-plated contacts ensure consistent and reliable electrical performance.
  • Robust Mechanical Attachment: Through-hole mounting provides a mechanically strong connection to the PCB, withstanding vibration and stress.
  • High-Temperature Performance: LCP insulator maintains its properties at elevated temperatures.
  • Versatile Connectivity: Suitable for a wide range of board-to-board connection applications.
  • Corrosion Resistance: Gold plating provides excellent resistance to corrosion, ensuring long-term reliability.

The SSW-123-01-T-S socket strip connector from Samtec offers a robust solution for board-to-board connectivity needs. Its combination of durable materials, gold-plated contacts, and through-hole mounting makes it suitable for demanding environments and applications requiring long-term reliability and performance. The single-row configuration allows for compact designs.

You May Also Be Interested in

CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess