EN
  • EN
  • DE

TW-04-12-T-D-874-095

Part No TW-04-12-T-D-874-095
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description Conn Board Stacker HDR 8 POS 2mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Lead Length 28.2 mm
Number of Pins 4
Number of Rows 2
RoHS Non-Compliant
Win Source Part Number 1012905-TW-04-12-T-D-874-095
Categories Circular Connectors - Housings
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-04-12-T-D-874-095 CAD Model

Description

The TW-04-12-T-D-874-095 is a terminal block connector manufactured by Samtec Inc. It is designed for board-to-board connections and provides a reliable and secure method for transferring power and signals between printed circuit boards.

Applications

  • Industrial Automation: Used in control systems, robotics, and other automated machinery for connecting various electronic components.
  • Telecommunications Equipment: Employed in networking devices, servers, and communication infrastructure for signal routing and power distribution.
  • Medical Devices: Found in diagnostic equipment, patient monitoring systems, and other medical electronics for reliable interconnections.
  • Aerospace and Defense: Used in avionics, military communication systems, and other high-reliability applications where secure connections are critical.
  • Consumer Electronics: Can be found in some high-end consumer electronics, though generally less common due to cost considerations.

Features

  • High-Density Design: Offers a compact footprint for maximizing board space utilization.
  • Durable Construction: Built to withstand harsh environmental conditions and mechanical stress.
  • Reliable Connection: Ensures secure and stable electrical contact, minimizing signal loss and preventing disconnections.
  • Easy Installation: Designed for easy and quick assembly onto printed circuit boards.
  • Multiple Poles: Available in various pole configurations to accommodate different application requirements. (Specific pole count of 4 inferred from the part number segment 'TW-04'.)

Benefits

  • Improved System Performance: Ensures reliable signal transmission, contributing to overall system stability and performance.
  • Reduced Downtime: Robust design minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Simplified Assembly: Easy installation process streamlines manufacturing and reduces assembly time.
  • Increased Design Flexibility: Compact size and multiple pole options provide flexibility in board layout and design.
  • Long-Term Reliability: Durable construction ensures long-term performance and reliability in demanding applications.

The 'TW-04-12-T-D-874-095' part number provides clues to some specifications. 'TW' indicates the series. '04' might indicate the number of positions. '12' could be related to the pin length or other dimensional aspect. 'T' is likely related to the plating or material composition. 'D' probably refers to double row.

You May Also Be Interested in

TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess