EN
  • EN
  • DE

TW-12-04-L-T-205-250

Part No TW-12-04-L-T-205-250
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description Conn Board Stacker HDR 36 POS 2mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Lead Length 14.1 mm
Number of Pins 12
Number of Rows 3
RoHS Non-Compliant
Win Source Part Number 1022192-TW-12-04-L-T-205-250
Categories Circular Connectors - Housings
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-12-04-L-T-205-250 CAD Model

Description

The TW-12-04-L-T-205-250 is a terminal strip manufactured by Samtec Inc. This is a part of the TW series, known for its reliable board-to-board connections and high-density packaging. This particular model is designed for through-hole mounting and is suitable for a variety of applications requiring secure and space-efficient interconnects.

Applications:

  • Telecommunications Equipment: Used for connecting various modules within telecom systems.
  • Industrial Automation: Employed in control systems and data acquisition units for reliable signal transmission.
  • Medical Devices: Integrated into medical instruments for secure and dependable connections.
  • Test and Measurement Equipment: Utilized in oscilloscopes, signal generators, and other test equipment.
  • Consumer Electronics: Found in devices requiring compact and robust board-to-board connectivity.

Features:

  • Contact Material: Typically made with Phosphor Bronze or Beryllium Copper for high conductivity and durability.
  • Plating: Often Gold-plated to ensure excellent electrical contact and corrosion resistance.
  • Number of Contacts: This model features 12 contacts per row.
  • Pitch: 0.8mm pitch for high-density connections.
  • Mounting Type: Designed for through-hole mounting, providing secure attachment to the PCB.
  • Row Spacing: 0.100" (2.54mm) row spacing ensures compatibility with standard PCB layouts.
  • Temperature Range: Typically operates within a broad temperature range, making it suitable for diverse environments.

Benefits:

  • Reliable Connection: Gold plating and robust contact materials ensure a stable and dependable electrical connection.
  • Space-Saving Design: Compact pitch allows for high-density packaging, saving valuable board space.
  • Easy Installation: Through-hole mounting simplifies the assembly process.
  • Durable Construction: High-quality materials provide long-lasting performance and resistance to wear and tear.
  • Versatile Application: Suitable for a wide range of industries and applications due to its robust design and electrical characteristics.

Additional Details: The TW-12-04-L-T-205-250 has a body height of 0.205 inches and provides secure connection in demanding applications. It’s designed to meet industry standards and ensure compatibility with various PCB designs. The 'L' in the part number denotes a low-profile design, while 'T' signifies a through-hole termination. The '250' likely refers to the plating thickness or a specific dimension related to the connector's construction. The Samtec TW series is well-regarded for its quality and performance in board-to-board interconnect solutions.

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess