EN
  • EN
  • DE

UCC8-010-1-H-S-1-A-FR

Part No UCC8-010-1-H-S-1-A-FR
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description Connector Micro Card Edge Receptacle 10 Position 0.8mm Solder Straight Through Hole T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995917-UCC8-010-1-H-S-1-A-FR
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC8-010-1-H-S-1-A-FR CAD Model

Description

The UCC8-010-1-H-S-1-A-FR is a connector manufactured by Samtec Inc. It belongs to the Ultra-Cam Card Edge series, designed for high-density, high-speed applications. This connector provides a reliable and robust solution for board-to-board connections.

Applications

  • Telecommunications equipment
  • Data centers
  • Industrial automation
  • Medical devices
  • Testing and measurement equipment
  • Networking equipment (routers, switches)
  • High-performance computing

Features

  • High-density card edge connector
  • High-speed data transmission capabilities
  • Durable construction for reliable connections
  • Surface mount termination
  • Polarization features to prevent mis-mating
  • Ultra-Cam locking system for secure mating

Benefits

  • Enables high-bandwidth data transfer
  • Provides robust and secure connections, minimizing signal loss
  • Reduces board space requirements due to high density
  • Facilitates easy assembly with surface mount technology
  • Ensures proper orientation during mating, preventing damage
  • Improved reliability in harsh environments due to the Ultra-Cam locking system

Additional Details

The UCC8-010-1-H-S-1-A-FR connector is engineered to meet the demanding requirements of modern electronic systems. Its high-density design maximizes board space utilization, allowing for more functionality in a smaller footprint. The Ultra-Cam locking system provides a secure and reliable connection, even in high-vibration environments. The connector's gold-plated contacts ensure excellent signal integrity and corrosion resistance. The connector typically features a 1.00mm pitch and supports various board thicknesses. The FR suffix may indicate specific flammability rating or other material properties. Samtec's commitment to quality and innovation ensures that this connector delivers exceptional performance and reliability in a wide range of applications.

The connector is typically used for connecting expansion cards, memory modules, and other peripherals to a motherboard or backplane. Its robust design and high-speed capabilities make it ideal for use in critical applications where signal integrity and reliability are paramount.

You May Also Be Interested in

TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess