EN
  • EN
  • DE

SDIN5C2-32G

Part No SDIN5C2-32G
Manufacturer SanDisk
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 188986-SDIN5C2-32G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-32G CAD Model

Description

The SDIN5C2-32G is an embedded MultiMediaCard (eMMC) device manufactured by SanDisk, intended for use as internal storage in a variety of electronic devices. It offers a balance of performance, capacity, and reliability in a small form factor, making it suitable for mobile and embedded applications.

Applications

  • Smartphones and Tablets: Serves as the primary storage for the operating system, applications, and user files.
  • Digital Cameras: Provides storage for captured images and videos.
  • Portable Media Players: Stores music, videos, and other media content.
  • Wearable Devices: Used in smartwatches and fitness trackers for storing data and applications.
  • Embedded Systems: Integrated into various industrial and consumer electronics devices requiring non-volatile storage.

Features

  • 32GB Storage Capacity: Offers a substantial amount of storage for applications, media, and other data.
  • eMMC Interface: Compliant with the JEDEC eMMC standard, ensuring interoperability and ease of integration.
  • High-Speed Data Transfer: Supports fast read and write operations for quick application loading and file transfers.
  • NAND Flash Technology: Employs high-density NAND flash memory for reliable data storage.
  • Power Efficiency: Designed for low power consumption, extending battery life in portable devices.
  • Advanced Firmware Management: Incorporates firmware for wear leveling, error correction, and bad block management to enhance endurance and data integrity.
  • Compact Form Factor: Small physical size allows for integration into space-constrained devices.

Benefits

  • Improved Device Performance: Fast data access speeds contribute to quicker boot times and application responsiveness.
  • Reliable Data Storage: NAND flash memory and error correction mechanisms ensure data integrity and prevent data loss.
  • Simplified Integration: eMMC interface simplifies the design process and reduces time-to-market.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable applications.
  • Enhanced Durability: Wear leveling and bad block management algorithms extend the lifespan of the storage device.
  • Cost-Effective Storage Solution: Provides a balance of performance, reliability, and cost for various applications.

Additional Details

The SDIN5C2-32G eMMC device is typically packaged in a BGA (Ball Grid Array) form factor, allowing for surface mount assembly onto printed circuit boards. It supports a range of eMMC features including secure erase, boot operation, and enhanced reliable write. The integrated controller manages the complexity of the NAND flash memory, providing a simple block-level interface to the host processor. This device is designed to meet the demands of modern embedded systems requiring robust and high-performance storage.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess