EN
  • EN
  • DE

SDINBDG4-8G

Part No SDINBDG4-8G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837023-SDINBDG4-8G
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G CAD Model

Description

The SanDisk SDINBDG4-8G is an embedded flash memory solution, an eMMC (embedded MultiMediaCard) NAND flash memory device, designed for applications that require reliable and compact storage.

Applications:

  • Smartphones: Used as storage for operating systems, applications, and user data in entry-level smartphones.
  • Tablets: Found in basic tablets for storing the operating system, applications, and user files.
  • Wearable Devices: Utilized in smartwatches and fitness trackers for firmware, applications, and sensor data storage.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile storage, such as IoT devices and industrial controllers.
  • Digital Cameras: Provides storage for captured images and videos in entry-level cameras.

Features:

  • eMMC Standard: Complies with the eMMC standard, ensuring compatibility and interoperability with a wide range of host systems.
  • NAND Flash Memory: Employs NAND flash memory technology, offering high storage density and non-volatile data retention.
  • 8GB Capacity: Offers a storage capacity of 8 gigabytes, suitable for storing basic operating systems, essential applications, and limited user data.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, facilitating fast boot times and application loading.
  • Managed NAND: Includes an integrated controller that manages flash memory operations, such as error correction, wear leveling, and bad block management, simplifying integration for the host system.
  • Compact Form Factor: Designed in a small form factor, allowing for integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.

Benefits:

  • Adequate Storage: Offers sufficient storage for basic operating systems and essential applications.
  • Fast Performance: Enables quick boot times and efficient application performance.
  • Reliable Data Storage: Provides reliable data storage with built-in error correction and wear leveling.
  • Simplified Integration: Managed NAND simplifies integration into host systems by handling flash management tasks.
  • Compact Design: Allows for use in devices where space is at a premium.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.

Technical Specifications:

Typical eMMC operating voltage ranges from 2.7V to 3.6V, with an operating temperature range of -25°C to +85°C. The interface often supports HS400 for high-speed data transfer. Refer to the product datasheet for precise specifications. The SanDisk SDINBDG4-8G balances speed, capacity, and power efficiency, making it a cost-effective storage solution for various applications.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0151 $76.0302
3+ $35.6091 $106.8273
5+ $34.4061 $172.0305
7+ $32.0000 $224.0000
9+ $30.7970 $277.1730
11+ $29.5940 $325.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess