EN
  • EN
  • DE

2SB1625

Part No 2SB1625
Manufacturer Sanken
Catalog Hard To Find
Description Silicon PNP Epitaxial Planar Transistor(Audio, Series Regulator and General Purpose)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 1124924-2SB1625
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1625 CAD Model

Description

The 2SB1625 is a PNP Epitaxial Planar Transistor manufactured by Sanken Electric. It is designed for use in high-power switching and amplifier applications. This transistor is known for its high collector current capability and low saturation voltage, making it efficient for driving inductive loads and audio amplifiers.

Applications:

  • High-Power Switching: Used in switching regulators, DC-DC converters, and motor control circuits.
  • Audio Amplifiers: Employed in power amplifier stages to deliver high output power to speakers.
  • Power Inverters: Utilized in inverters to convert DC power to AC power.
  • Linear Regulators: Used as pass transistors in linear voltage regulators.
  • General-Purpose Amplification: Suitable for various amplification circuits requiring high current gain.

Features:

  • High Collector Current: Capable of handling large collector currents, enabling high-power applications.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Breakdown Voltage: Provides robust performance and prevents damage from voltage spikes.
  • Epitaxial Planar Structure: Ensures high reliability and stable performance.
  • High Power Dissipation: Able to dissipate a significant amount of power.

Benefits:

  • Efficient Power Switching: Low saturation voltage reduces power loss and improves overall efficiency.
  • High Output Power: Suitable for high-power audio and switching applications.
  • Robust Performance: High breakdown voltage and epitaxial planar structure ensure reliable operation.
  • Versatile Applications: Can be used in a wide range of power switching and amplification circuits.

Additional Details:

The 2SB1625 is typically supplied in a TO-220 or similar through-hole package. It requires appropriate heat sinking to dissipate the heat generated during high-power operation. Consult the datasheet for detailed specifications, including maximum ratings, thermal characteristics, and safe operating area. The transistor's hFE (DC current gain) varies depending on the collector current. It is important to consider this parameter when designing amplifier circuits. Proper biasing is essential for stable and linear operation.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess