EN
  • EN
  • DE

2SC4382

Part No 2SC4382
Manufacturer Sanken
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 2A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 200V
Max Vce (sat) 1V @ 70mA, 700mA
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 60 @ 700mA, 10V
Maximum Power Dissipation 25W
Frequency - Transition 15MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 053833-2SC4382
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4382 CAD Model

Description

Overview of 2SC4382 Transistor

The 2SC4382 is an advanced NPN silicon epitaxial transistor tailored for high-frequency applications. This component is frequently leveraged in RF applications due to its remarkable signal amplification capabilities. Its sleek design and high performance make it a valuable asset in both commercial and experimental electronics settings.

Applications

  • Audio Amplifiers
  • Signal Boosters
  • Television Tuners
  • Wireless Communication Devices
  • Laboratory Measurement Equipment

Features and Benefits

  • Superior Amplification: With high gain properties, the 2SC4382 is perfect for applications requiring signal boosting and audio amplification.
  • Low Distortion: The transistor's low distortion level ensures clear, crisp signal quality.
  • Wide Frequency Range: Suitable for a broad spectrum of frequencies, enhancing its versatility across various applications.
  • Compact Size: Its compact design facilitates easy integration into circuit boards, saving space without sacrificing performance.
  • Energy Efficient: Optimized for energy-efficient operation to extend battery life in portable devices.

Additional Details

The 2SC4382 is engineered for demanding electronic environments where precision and reliability are paramount. Known for its excellent signal fidelity, this transistor is the go-to choice in industries focused on audio processing and broadcast communications. By incorporating the 2SC4382 into your designs, you can achieve superior audio output and improved transmission clarity, making it an investment that enhances the performance of your electronic projects and devices.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess