The RBV-1506C is a single-phase bridge rectifier manufactured by Sanken. It is designed for converting alternating current (AC) to direct current (DC) in a variety of power supply applications. This rectifier features a compact design and high surge current capability, making it suitable for use in various electronic devices and industrial equipment.
Applications:
- Power supplies for consumer electronics
- Power supplies for industrial equipment
- Adapters
- Battery chargers
- Lighting applications
Features:
- Single-Phase Bridge Rectifier
- High Surge Current Capability
- High Reliability
- Compact Size
- Low Forward Voltage Drop
Benefits:
- Efficiently converts AC to DC for stable power delivery.
- Withstands high surge currents, enhancing product reliability.
- Compact design allows for space-saving integration in devices.
- Offers reliable performance in diverse environmental conditions.
- Minimizes power loss due to low forward voltage drop.
Technical Specifications:
The RBV-1506C has a maximum repetitive peak reverse voltage (VRRM) of 600V, a maximum average forward rectified current (IF(AV)) of 1.5A, and a peak forward surge current (IFSM) of 50A. It is designed to operate within a temperature range of -40°C to +150°C. The device's compact size facilitates its use in various applications where space is a constraint.
Note: Always refer to the Sanken datasheet for complete technical specifications and application guidelines.